|
Resolución de la pantalla
|
|
Resolution of the display for the system
240 x 320 Pixeles
|
|
Número máximo de colores
|
|
Maximum number of viewable colors.
0.262000 M
|
| Pantalla LCD |
QVGA LCD |
| Capacidad de almacenamiento |
micro-SD |
|
Memoria interna
|
|
Cantidad de memoria medida en Megabytes instalados en el sistema hardware
50 MB
|
| Flash card support |
 |
| Cámara fotográfica incluida |
 |
| Megapixel |
2 MP |
| Capacidad de zoom |
2x |
|
Tipo de sensor
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
| Autoenfoque |
 |
|
WAP
|
|
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
|
|
Cantidad de puertos USB 2.0
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| Conexión inalámbrica |
 |
|
Frecuencia de operaciones
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/ 1800/ 1900 MHz
|
|
Sistema de mensajería multimedia (MMS)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| FM-radio |
 |
|
Tono polifónico
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
|
|