location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Amphenol XLR, M/F, 3m audio kabl XLR (3-pin) Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amphenol Check ‘Amphenol’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XLR, M/F, 3m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD0312A003
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8716065291070
Category: Audio kablovi Check ‘Amphenol’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Amphenol: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 20:13:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Amphenol XLR, M/F, 3m audio kabl XLR (3-pin) Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 m
  • - XLR (3-pin) Muški
  • - XLR (3-pin) Ženski
  • - Plug and Play (podrška za automatsko prepoznavanje uređaja)
  • - Crno
More>>>
Short summary description Amphenol XLR, M/F, 3m audio kabl XLR (3-pin) Crno:
This short summary of the Amphenol XLR, M/F, 3m audio kabl XLR (3-pin) Crno data-sheet is auto-generated and uses the product title and the first six key specs.

Amphenol XLR, M/F, 3m, XLR (3-pin), Muški, XLR (3-pin), Ženski, 3 m, Crno

Long summary description Amphenol XLR, M/F, 3m audio kabl XLR (3-pin) Crno:
This is an auto-generated long summary of Amphenol XLR, M/F, 3m audio kabl XLR (3-pin) Crno based on the first three specs of the first five spec groups.

Amphenol XLR, M/F, 3m. Konektor 1: XLR (3-pin), Pol konektora 1: Muški, Konektor 2: XLR (3-pin), Priključak 2 m/ž: Ženski, Dužina kabla: 3 m, Boja proizvoda: Crno

Country Distributor
Nederland 1 distributor(s)