location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Balay 3HV469XC rerna 35 L A Sivo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Balay Check ‘Balay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3HV469XC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3HV469XC
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4242006221461
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Rerne Check ‘Balay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Balay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2019 16:21:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Balay 3HV469XC rerna 35 L A Sivo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Električna 35 L Sivo
  • - Gril Kuvanje na pari
  • - Broj automatskih programa: 20
  • - Samočišćenje
  • - Ugrađeni ekrani Tip kontrolera: Obrtne, Senzor
  • - Zaštita od dece
  • - Razred energetske efikasnosti: A
More>>>
Short summary description Balay 3HV469XC rerna 35 L A Sivo:
This short summary of the Balay 3HV469XC rerna 35 L A Sivo data-sheet is auto-generated and uses the product title and the first six key specs.

Balay 3HV469XC, Električna, 35 L, 35 L, 35 - 100 °C, 1 police, Sivo

Long summary description Balay 3HV469XC rerna 35 L A Sivo:
This is an auto-generated long summary of Balay 3HV469XC rerna 35 L A Sivo based on the first three specs of the first five spec groups.

Balay 3HV469XC. Tip pećnice: Električna, Ukupni unutrašnji kapacitet rerne/rerni: 35 L, Neto kapacitet rerne: 35 L. Boja proizvoda: Sivo, Tip kontrolera: Obrtne, Senzor, Pozicija kontrola: Na vrhu napred. Tip sata: Električni, Tip tajmera: Digitalno. Razred energetske efikasnosti: A, Potrošnja energije (konvencionalna): 0,6 kWh, Potrošnja energije: 1900 W. Broj lampi: 1 lampe