location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G VGA / 5-BNC, 1.5ft. 0,45 m VGA (D-Sub) Banana Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA / 5-BNC, 1.5ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02567 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G VGA / 5-BNC, 1.5ft. 0,45 m VGA (D-Sub) Banana Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,45 m
  • - VGA (D-Sub)
  • - Banana
  • - Crno
More>>>
Short summary description C2G VGA / 5-BNC, 1.5ft. 0,45 m VGA (D-Sub) Banana Crno:
This short summary of the C2G VGA / 5-BNC, 1.5ft. 0,45 m VGA (D-Sub) Banana Crno data-sheet is auto-generated and uses the product title and the first six key specs.

C2G VGA / 5-BNC, 1.5ft., 0,45 m, VGA (D-Sub), Banana, Bakar, Crno, Muški/ženski

Long summary description C2G VGA / 5-BNC, 1.5ft. 0,45 m VGA (D-Sub) Banana Crno:
This is an auto-generated long summary of C2G VGA / 5-BNC, 1.5ft. 0,45 m VGA (D-Sub) Banana Crno based on the first three specs of the first five spec groups.

C2G VGA / 5-BNC, 1.5ft.. Dužina kabla: 0,45 m, Konektor 1: VGA (D-Sub), Konektor 2: Banana. Materijal: PVC, Konektor(i): HD15 / 5 x BNC, Tehničke osobine: 75 Ohm, 28AWG

Karakteristike
Dužina kabla *
0,45 m
Konektor 1 *
VGA (D-Sub)
Konektor 2 *
Banana
Kablovski materijal
Bakar
Boja proizvoda
Crno
Karakteristike
Plug and Play (podrška za automatsko prepoznavanje uređaja)
Yes
Pol konektora
Muški/ženski
Ostale karakteristike
Tehničke osobine
75 Ohm, 28AWG
Materijal
PVC
Konektor(i)
HD15 / 5 x BNC
Country Distributor
United Kingdom 1 distributor(s)