location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hapro Jade 12 T Lc Horizontalni Solarijum za delove tela 1330 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hapro Check ‘Hapro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jade 12 T Lc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23730
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8712232907294
Category:
Room equipped with sunlamps or sunbeds which can be used to acquire an artificial suntan.
Solarijumi Check ‘Hapro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hapro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Hapro Jade 12 T Lc Horizontalni Solarijum za delove tela 1330 W:
This short summary of the Hapro Jade 12 T Lc Horizontalni Solarijum za delove tela 1330 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hapro Jade 12 T Lc, UV, 12 lampe, 100 W

Long summary description Hapro Jade 12 T Lc Horizontalni Solarijum za delove tela 1330 W:
This is an auto-generated long summary of Hapro Jade 12 T Lc Horizontalni Solarijum za delove tela 1330 W based on the first three specs of the first five spec groups.

Hapro Jade 12 T Lc. Vrsta lampe: UV, Broj lampi: 12 lampe, Snaga lampe: 100 W