location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hapro Topaz 24/1 Combi HB585 2900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hapro Check ‘Hapro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Topaz 24/1 Combi HB585
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TOPAZ24GB show
Show alternative article codes used in the online market place
Category:
Room equipped with sunlamps or sunbeds which can be used to acquire an artificial suntan.
Solarijumi Check ‘Hapro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hapro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Hapro Topaz 24/1 Combi HB585 2900 W:
This short summary of the Hapro Topaz 24/1 Combi HB585 2900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hapro Topaz 24/1 Combi HB585, Cleo Performance S/HPA 400, 24 lampe, 100 W, Klasa II, 7 ventilatori, 2 kom.

Long summary description Hapro Topaz 24/1 Combi HB585 2900 W:
This is an auto-generated long summary of Hapro Topaz 24/1 Combi HB585 2900 W based on the first three specs of the first five spec groups.

Hapro Topaz 24/1 Combi HB585. Vrsta lampe: Cleo Performance S/HPA 400, Broj lampi: 24 lampe, Snaga lampe: 100 W. Izolacija: Klasa II, Broj ventilatora: 7 ventilatori, Broj zaštitnih naočara: 2 kom.