location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nady Systems SCM-800 mikrofon Plavo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nady Systems Check ‘Nady Systems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCM-800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCM-800
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Mikrofoni Check ‘Nady Systems’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nady Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nady Systems SCM-800 mikrofon Plavo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - -40 dB 30 - 20000 Hz 1000 Ω Kardioidni
  • - Žični
  • - Plavo
More>>>
Short summary description Nady Systems SCM-800 mikrofon Plavo:
This short summary of the Nady Systems SCM-800 mikrofon Plavo data-sheet is auto-generated and uses the product title and the first six key specs.

Nady Systems SCM-800, -40 dB, 30 - 20000 Hz, 1%, 1000 Ω, Kardioidni, Žični

Long summary description Nady Systems SCM-800 mikrofon Plavo:
This is an auto-generated long summary of Nady Systems SCM-800 mikrofon Plavo based on the first three specs of the first five spec groups.

Nady Systems SCM-800. Osetljivost mikrofona: -40 dB, Frekvencija mikrofona: 30 - 20000 Hz, Totalna harmonička distorzija mikrofona: 1%. Tehnologija povezivanja: Žični. Boja proizvoda: Plavo. Odnos signal-šum: 70 dB. Širina: 50,5 mm, Dubina: 50,5 mm, Visina: 151 mm