IceCat.biz cool in catalogues.
Arama
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Daha fazla >> Ülke Dil: Türkçe

Başlangıç sayfası > kurumsal kaynak yönetim yazılımları > HP T8597AAE

Neoware Image Manager

Marka: HP
Ürün kodu: T8597AAE
EAN/UPC kodu:
Kategori: kurumsal kaynak yönetim yazılımları 
Release date: 20 Mar 2008
Info modified on:: 26 Nov 2008 09:29:31
No image

Specs
Alternatives
Seçenekler
Teknik detaylar
Standart bağlantı NETWORK: Ethernet 100 Mb/s or better; NETWORK: Ethernet Switching;
NETWORK: A computer running DHCP service and a computer running TFTP service. (This computer can be the same as the Neoware Image Manager server, another single computer, or two separate computers.)
Asgari işlemci Client: Any CPU supported by the OS to be streamed; Server: 800 MHz Intel Pentium III or equivalent
Ağ arabirimi CLIENT: Network card 100Mb/s
Memory recommended CLIENT: 256+ MB recommended; SERVER: 256+ MB recommended
Teknik detaylar
Özellikler 01 CLIENT: PXE 2.x enabled
Sistem ihtiyaçları
Minimum sabit disk alanı SERVER: 1.5 dedicated - Image Manager, plus disk space or storing the client hard disk image iles & iles (the deault ile size is 512 per client)
Asgari RAM CLIENT: 128 minimum; SERVER: 128 minimum
Uyumlu işletim sistemi Server: Windows NT/2000/XP/2003, Linux, or FreeBSD
DKK464.58