IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States England Italia België, Belgique Sverige Österreich Schweiz, Suisse, Svizzera France Danmark Україна 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English (US)
CurrencyUSD  [ € 1 = 1.38 USD ]

Start > Flat Panel Displays > LaCie 707716

LCD 20INCH/PHOTON VISION II/LCD/DVI/VGA (BARE)

Brand: LaCie
Product code: 707716
EAN/UPC code:
Product family: %%family_name%%
Category: Flat Panel Displays 
Release date: 16 Oct 2005
Info modified on: 10 Mar 2010 09:30:03

Campaign period : 01 Jan 1970 - 01 Jan 1970

Share |
707716 LaCie
12k

Embed the product datasheet into your content.
URL:
HTML:

Specs
Alternatives
Options
Display
Response time 16 ms
Display brightness 250 cd/m²
Contrast ratio (typical) 400:1
Display diagonal 20.1 "
Display TFT
Pixel pitch 0.2555 mm
Display scan frequency (horizontal) 30-96 kHz
Vertical scan range 56-85 Hz
Viewing angle, horizontal 176 °
Viewing angle, vertical 176 °
Display Resolution
Display resolution 1600 x 1200 pixels
Audio
Audio system No
Connectivity
I/O ports 3 USB (1 upstream, 2 downstream), bus powered, DVI-I,VGA D-Sub
System Requirements
Minimum system requirements - Windows 98 SE, Windows 2000,
Windows Me, or Windows XP

- Mac OS 9.x, or Mac OS X.x
Compatibility PC/Mac
Weight & Dimensions
Dimensions W x D x H 446 x 237.3 x 445.6 mm
Weight 328 oz (9300 g)
Certificates
Plug and Play
Ergonomics
Monitor base Pivot
Technical Details
Compatible with VESA-wall mounting system Yes (Optional)
 

Product comments

User comments
For product questions contact us customer service.
Your e-mail address
Comment
*Please, type the big numbers shown here into the box