location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Li-lon 11.1V f TM 100 battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Charger Li-lon 11.1V f TM 100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.T1401.005
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:04:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Li-lon 11.1V f TM 100 battery charger :
The short editorial description of Acer Li-lon 11.1V f TM 100 battery charger

External Battery Charger f TM C100 (with adapter no power cord)
More>>>
Acer Li-lon 11.1V f TM 100 battery charger:
The official marketing text of Acer Li-lon 11.1V f TM 100 battery charger as supplied by the manufacturer

Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.This complete recharge solution with power adaptor features a rapid recharge time. It is light and ergonomic for mobile users.

Short summary description Acer Li-lon 11.1V f TM 100 battery charger:
This short summary of the Acer Li-lon 11.1V f TM 100 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Battery Charger Li-lon 11.1V f TM 100, 11.1 V, 0 - 40 °C, 60 W

Long summary description Acer Li-lon 11.1V f TM 100 battery charger:
This is an auto-generated long summary of Acer Li-lon 11.1V f TM 100 battery charger based on the first three specs of the first five spec groups.

Acer Battery Charger Li-lon 11.1V f TM 100. Output voltage: 11.1 V. Capacity: 60 W

Power
Output voltage
11.1 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Capacity
60 W