location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 1825PT-734G32 N Intel® Core™2 Duo SU7300 Hybrid (2-in-1) 11.6" Touchscreen 4 GB Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 1825PT-734G32 N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PVC02.133
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 1825PT-734G32 N Intel® Core™2 Duo SU7300 Hybrid (2-in-1) 11.6" Touchscreen 4 GB Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - Intel® Core™2 Duo SU7300 1.3 GHz
  • - Touchscreen 11.6" 1366 x 768 pixels 16:9
  • - 4 GB 1066 MHz
  • - 1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 8 h 30 W
  • - Windows 7 Home Premium
Guarantee: One-year International Travellers Warranty (ITW)
Long product name Acer Aspire 1825PT-734G32 N Intel® Core™2 Duo SU7300 Hybrid (2-in-1) 11.6" Touchscreen 4 GB Windows 7 Home Premium :
The short editorial description of Acer Aspire 1825PT-734G32 N Intel® Core™2 Duo SU7300 Hybrid (2-in-1) 11.6" Touchscreen 4 GB Windows 7 Home Premium

Windows 7 Home Premium, Core 2 Duo ULV SU7300 (1.3GHz, 3M, 800MHz FSB, 10W), 11.6" HD LED WXGA CB Touch, Mobile Intel Graphics Media Accelerator 4500MHD (UMA), 2x2GB DDR3, 1x320GB, NO ODD, Acer Nplify 802.11a/b/g/n, 6 cell battery (2.8), 0.3 CrystalEye, BT, HDMI, S/PDIF, multi-in-one card reader, 3 USB2.0, Black
More>>>
Acer Aspire 1825PT-734G32 N Intel® Core™2 Duo SU7300 Hybrid (2-in-1) 11.6" Touchscreen 4 GB Windows 7 Home Premium:
The official marketing text of Acer Aspire 1825PT-734G32 N Intel® Core™2 Duo SU7300 Hybrid (2-in-1) 11.6" Touchscreen 4 GB Windows 7 Home Premium as supplied by the manufacturer

The 11.6" Aspire 1825PT features a convertible design and multi-touch screen for uniquely flexible use. And with an ultra-low-voltage processor at its heart, this Aspire lasts a full 8 hours with one single battery charge, giving you all day to nurture connections and enjoy multi-touch infotainment.

Convertible display
The Aspire 1825PT features a special convertible design that allows you to use it as a photo frame, portable cinema or the perfect presentation tool. You can also fold it up like a notepad to take notes, read ebooks or navigate maps. What's more, this Aspire features a built-in accelerometer that automatically rotates images! Smaller than a magazine, the Aspire 1825PT still offers total usability via its Acer FineTip full-size keyboard with larger keys for better typing.

Go from sun up to sun down
All it takes is a one-time battery charge to handle your entire day's communication and infotainment needs. Power-saving technologies extend battery life so you can do more and enjoy more. Advanced Wi-Fi® and optional 3G connectivity keep you in constant touch via the Internet. The Acer Crystal Eye webcam, Video Quality Enhancement (VQE) technology, and built-in mic make sure your video calls are as good as they can get.

Multi-touch infotainment
Experience the magic of touch! The 11.6" HD display features an integrated multi-touch screen supporting finger touch for faster and more intuitive navigation. Enter the Acer TouchPortal to manage your multimedia with drag-and-drop convenience. You can also create colorful memos using Acer TouchMemo; cruise the web with Internet Explorer®; and view your next travel destination using Microsoft® Surface Globe. To complete your "touching" experience, the multi-gesture touchpad is perfect for scrolling, rotating images, zooming and browsing -- all with your fingertip.

Short summary description Acer Aspire 1825PT-734G32 N Intel® Core™2 Duo SU7300 Hybrid (2-in-1) 11.6" Touchscreen 4 GB Windows 7 Home Premium:
This short summary of the Acer Aspire 1825PT-734G32 N Intel® Core™2 Duo SU7300 Hybrid (2-in-1) 11.6" Touchscreen 4 GB Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 1825PT-734G32 N, Intel® Core™2 Duo, 1.3 GHz, 11.6", 1366 x 768 pixels, 4 GB, Windows 7 Home Premium

Long summary description Acer Aspire 1825PT-734G32 N Intel® Core™2 Duo SU7300 Hybrid (2-in-1) 11.6" Touchscreen 4 GB Windows 7 Home Premium:
This is an auto-generated long summary of Acer Aspire 1825PT-734G32 N Intel® Core™2 Duo SU7300 Hybrid (2-in-1) 11.6" Touchscreen 4 GB Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 1825PT-734G32 N. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Operating system installed: Windows 7 Home Premium. Weight: 3.79 lbs (1.72 kg)

Design
Product type *
Hybrid (2-in-1)
Form factor *
Convertible (Swivel)
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Native aspect ratio
16:9
Display number of colors
16.78 million colors
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU7300
Processor cores
2
Processor threads
2
Processor frequency *
1.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
HDD capacity
320 GB
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Maximum graphics card memory
1.759 GB
Audio
Audio system
HD Audio
Built-in microphone
Yes
Network
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN data rates
1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® GS45 Express
GPS (satellite)
No
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE4
Processor code
SLGYV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42791
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
8 h
Power
AC adapter power
30 W
Weight & dimensions
Width
11.2" (285 mm)
Depth
8.22" (208.9 mm)
Height
1.12" (28.5 mm)
Weight *
3.79 lbs (1.72 kg)
Other features
Wireless technology
802.11a/b/g/n
Display
TFT
HDD user password
Yes
Graphics card
GMA 4500MHD
Main camera resolution (numeric)
0.3 MP
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 09:01:36
Uk has collected 10 expert reviews for Acer Aspire 1825PT-734G32 N Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Intel® Core™2 Duo SU7300 4 GB Windows 7 Home Premium and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
v3.co.uk
Updated:
2011-09-25 09:01:20
The recent launch of Apple's iPad has inspired other PC makers to integrate touch-sensitive displays in their products, one example being the Aspire 1825PT.It looks like a normal laptop, similar in specification to its excellent predecessor, the Aspire...
Good Easily converts between laptop and tablet PC; good battery life...
Bad Expensive; heavy; lack of software that takes advantage of the touchscreen display...
Bottom line A good touchscreen computer but not for everyone Good points Easily converts between laptop and tablet PC; good battery life Bad points Expensive; heavy; lack of software that takes advantage of the touchscreen display...
60%
computeractive.co.uk
Updated:
2011-09-25 09:01:24
The recent launch of Apple's iPad has inspired other PC makers to integrate touch-sensitive displays in their products, one example being the Aspire 1825PT.It looks like a normal laptop, similar in specification to its excellent predecessor, the Aspire...
Good Easily converts between laptop and tablet PC; good battery life...
Bad Expensive; heavy; lack of software that takes advantage of the touchscreen display...
Bottom line A good touchscreen computer but not for everyone...
60%
theregister.co.uk
Updated:
2011-09-25 09:01:28
Some years ago, I made a fool of myself by describing Microsoft's ultimately doomed Tablet PC concept as a good idea. My saving grace was that I wasn't as dim as all the Tablet PC manufacturers, who chose to overprice their own products out of existenc...
Bottom line This is a well-built notebook with reasonable performance compared with general PCs but really quite powerful for its diminutive size. The tablet-mode swivel screen is versatile and genuinely useful for portable applications that make use of Windows 7...
75%
itreviews.com
Updated:
2011-09-25 09:01:32
The Aspire 1825PT benefits from decent battery life and an ultra-stylish design. However, although it's always nice to be able to show off by prodding at the screen, the fact is it really doesn't offer much in terms of a boost in usability. It's also...
0%
v3.co.uk
Updated:
2011-09-25 09:01:36
Tablet PCs have been around for many years now, and it's fair to say that they haven't exactly taken the corporate market by storm. However, with Apple's iPad breathing new life into touch-based devices, that could all be about to change.The Acer Aspir...
Good Reasonably light; good battery life; attractive design; laptop and tablet functionality...
Bad Display doesn't cope well outdoors; screen hinge could be tighter; slow processor, Rating:...
Bottom line The Aspire 1825PT is an attractive piece of kit, but it has a number of issues that hold it back. Many prospective buyers will also be disappointed at the lack of a stylus, which is something all touch-based laptops should come with...
60%
tlbhd.com
Updated:
2013-02-20 01:10:32
Hey guys, I've had a new toy to play with these days, an 11.6 inch Acer 1825PT . I've been eager to get one of these ever since I've first seen them a couple of months ago and when they became available in my country, i finally did. Of course, i...
0%