location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AddOn Networks ADD-734D3-BNC-2MPVC coaxial cable 78.7" (2 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AddOn Networks Check ‘AddOn Networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADD-734D3-BNC-2MPVC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADD-734D3-BNC-2MPVC show
Show alternative article codes used in the online market place
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘AddOn Networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AddOn Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AddOn Networks ADD-734D3-BNC-2MPVC coaxial cable 78.7" (2 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m) Black
  • - BNC Male
  • - BNC Male
Long product name AddOn Networks ADD-734D3-BNC-2MPVC coaxial cable 78.7" (2 m) Black :
The short editorial description of AddOn Networks ADD-734D3-BNC-2MPVC coaxial cable 78.7" (2 m) Black

2 m, BNC (Male) to BNC (Male), 20AWG
More>>>
Short summary description AddOn Networks ADD-734D3-BNC-2MPVC coaxial cable 78.7" (2 m) Black:
This short summary of the AddOn Networks ADD-734D3-BNC-2MPVC coaxial cable 78.7" (2 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

AddOn Networks ADD-734D3-BNC-2MPVC, 78.7" (2 m), BNC, BNC, Black

Long summary description AddOn Networks ADD-734D3-BNC-2MPVC coaxial cable 78.7" (2 m) Black:
This is an auto-generated long summary of AddOn Networks ADD-734D3-BNC-2MPVC coaxial cable 78.7" (2 m) Black based on the first three specs of the first five spec groups.

AddOn Networks ADD-734D3-BNC-2MPVC. Cable length: 78.7" (2 m), Connector 1: BNC, Connector 2: BNC

Country Distributor
United States 1 distributor(s)