location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1215B-GB netbook AMD E E-350 12.1" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1215B-GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1215B-GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Eee PC 1215B-GB netbook AMD E E-350 12.1" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Black
  • - AMD E E-350 1.6 GHz
  • - 12.1" 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM
  • - 500 GB HDD
  • - Ethernet LAN Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 56 Wh 8 h
  • - Windows 7 Starter
More>>>
Short summary description ASUS Eee PC 1215B-GB netbook AMD E E-350 12.1" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black:
This short summary of the ASUS Eee PC 1215B-GB netbook AMD E E-350 12.1" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 1215B-GB, AMD E, 1.6 GHz, 12.1", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS Eee PC 1215B-GB netbook AMD E E-350 12.1" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black:
This is an auto-generated long summary of ASUS Eee PC 1215B-GB netbook AMD E E-350 12.1" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black based on the first three specs of the first five spec groups.

ASUS Eee PC 1215B-GB. Product type: Netbook. Processor family: AMD E, Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 12.1", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 3.2 lbs (1.45 kg)

Design
Product type *
Netbook
Product color *
Black
Display
Display diagonal *
12.1"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E-350
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD capacity
500 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Audio
Audio system
HD Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
TV-out
No
Performance
GPS (satellite)
No
Software
Operating system installed *
Windows 7 Starter
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
56 Wh
Battery life (max)
8 h
Weight & dimensions
Width
11.7" (296 mm)
Depth
7.99" (203 mm)
Height
1.5" (38 mm)
Weight *
3.2 lbs (1.45 kg)
Other features
Wireless technology
b/g/n
Graphics card family
AMD
Graphics card
Radeon HD 6310
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:23:30
Uk has collected 46 expert reviews for ASUS Eee PC 1215B-GB netbook 30.7 cm (12.1") AMD E E-350 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
ocaholic.ch.english
Updated:
2014-03-28 01:23:30
With the Sea Shell 1215B, ASUS has a 12 inch netbook in its portfolio which features AMD APU. The C50 clocks at 1.0 GHz which is that much but fairly enough for office applications and every day usage. Furthermore the thing is quite appealing and there...
0%
tlbhd.com
Updated:
2014-03-28 01:23:30
Had the chance these days to play with the Asus EEE PC 1215B for a little while, thanks to my good friends at Asus who sent me a sample model. I've been expecting this one for a while, as it promised to be overall better than the Asus 1215N, in...
Bottom line For the money, you'll hardly find a better mini laptop these days. The Asus 1215B is solid built, decently beautiful and fast when dealing with the daily tasks, video content or even some lighter games. Of course, the 1215B has its competitors, but it is...
80%
ocaholic.ch.english
Updated:
2014-06-13 01:31:19
With the Sea Shell 1215B, ASUS has a 12 inch netbook in its portfolio which features AMD APU. The C50 clocks at 1.0 GHz which is that much but fairly enough for office applications and every day usage. Furthermore the thing is quite appealing and therefor...
Bottom line ly the performance is enough for office applications and standard every day usage, which means surfing in the internet is absolutely no problem    Recommendation If you should be looking for a netbook with a big 12 inch display then it's time for you to...
60%
pinoytechblog.com
Updated:
2016-12-14 04:53:28
Netbooks are made to address the basic needs of netizens out there. The hardware specs are made just right for browsing the net, checking emails, editing documents, listening to music, and other light stuff that you can do with a netbook. But then we also...
Bottom line I was pretty much impressed with the performance of this netbook. With a powerful hardware, the 1215B can take out relatively any heavy apps you can throw at it. Not to mention it's portable so you don't have to be burdened by the weight nor the size of i...
0%
onlinenotebook.com
Updated:
2014-03-28 01:23:30
Now, as for now we haven’t got any confirmation on this entire issue, but we’ve been hearing that Asus, the Taiwan based computer manufacturer will be updating their prominent Asus Eee PC 1215B notebook. The modification for the Asus Eee PC 1215B will...
0%
notebookcheck.net
Updated:
2014-03-28 01:23:30
A total of three models and four different color alternatives of the 1215B intended for the German and Austrian market are to attend to the largest possible group of buyers. It had been introduced at the beginning of April 2011 (we reported). The Asus Eee...
Good Stylish design and stability, Interface array, Generous keyboard, Low noise level, Efficient cooling system...
Bad Small scope of delivery, Unsmooth touchpad control, High gloss display, Average display rates, Permanently running fan...
Bottom line The Asus Eee PC 1215B, with the new AMD C-50 APU and incorporated AMD Radeon HD 6250 graphics leaves us with mixed feelings, as already the direct predecessor did. The case is still very stylish and the stability as well as workmanship is good – although...
84%
pcmag.com
Updated:
2014-03-28 01:23:30
Not everyone can be a brilliant stand-out in the crowded netbook category, but even a plain package with the right parts inside can still be a smart purchase. Though it isn't winning any awards for all-day battery-life or outstanding performance, the A...
Good 12-inch display. USB 3.0. HDMI offers 1080p output.
Bad Keyboard is small. Battery life is a little short.
Bottom line The Asus EeePC 1215B is a competent netbook with some high-end features, like USB 3.0, HDMI with 1080p output, and an AMD E-350 processor. Buy it now...
80%
techreviewsource.com
Updated:
2014-03-28 01:23:30
The Asus Eee PC 1215B is an ultraportable 12-inch notebook that has the latest AMD Fusion E-350 CPU, which means it can handle HD graphics with ease. It also benefits from having a stellar design and the latest USB 3.0 connectivity.This Asus Eee PC...
Good Ultraportable design, Strong multimedia performance, USB 3.0 & Bluetooth connectivity...
Bad Mediocre gaming performance, Limited viewing angles...
80%
pcworld.com_techhive.com
Updated:
2014-03-28 01:23:30
It's an ultraportable, it's a netbook, it's an ultraportable, it's a netbook... Judging by its size, screen real estate, and features, Asus's 3.3-pound Eee PC 1215B is an ultraportable. However, it's priced at only $450 and sold as part of Asus's netbo...
Good Ultraportable in size and screen real estate, Good ergonomics and video playback...
Bad Not for gaming, Slow benchmark performance...
Bottom line If you want the ultraportable form factor and can live without state-of-the-art performance, this laptop is a bargain. Asus EeePC 1215B: Netbook or Ultraportable? Asus Eee PC 1215B Review, by Jon L. Jacobi May 31, 2011 It's an ultraportable, it's a ne...
70%
liliputing.com
Updated:
2014-03-28 01:23:30
The Asus Eee PC 1215B is a notebook with a 12.1 inch display and it looks an awful lot like all of the other recent 12.1 inch laptops from Asus. It has the same keyboard and touchpad layout, and generally has the same ports, and software. Even the pow...
Bottom line The Asus Eee PC 1215B is a solid little laptop. If you’re looking for something with a little more oomph than a typical Intel Atom-powered machine, you could certainly do a lot worse. The Radeon HD 6310 graphics won’t offer quite the performance you wo...
0%
Laptopmag.com
Updated:
2014-03-28 01:23:30
To squeeze the most performance out of its last 12-inch laptop, ASUS paired a desktop Atom processor with Nvidia Ion graphics. The result was an ultraportable that had good game for its size but not the snappiest overall performance. Now here comes the...
Good Faster overall performance than predecessor, Loud speakers, Solid battery life, USB 3.0 included, Multitouch-friendly touchpad...
Bad Plain design, Keyboard has flex, Lackluster gaming performance, Narrow viewing angles, Weak wireless transfer speeds...
Bottom line ASUS is late to the AMD Fusion party, but the Eee PC 1215B offers slightly better overall performance than competing ultraportables from HP and Sony. And, at $439, the 1215B manages to undercut the competition, and is even $30 less expensive than its I...
70%
techtree.com
Updated:
2014-03-28 01:23:30
Expert Review AMDs Fusion APUs seem to be trickling in the market gradually and giving stiff competition to Intel's Atom CPUs. You can already find HP's Pavilion DM1-3014au selling in the market with AMDs Fusion APU and today we have an entrant from...
Good Good design and build, comfortable keyboard, can handle 1080p with ease, bright and vivid screen, good battery life, priced well...
Bad Feels a bit sluggish at times, volume of speakers is quite low...
Bottom line Asus has priced the 1215B quite well at Rs. 17,999 and a one-year on-site warranty. This is without Windows 7 Starter, so even if we had to include the OS cost it should not go beyond 20K. For this price you're getting a 12.1-inch screen, great keyboar...
80%