location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bauknecht ELIE 7163 PT 57 L A+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bauknecht Check ‘Bauknecht’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELIE 7163 PT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4011577766233
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011577766233
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Bauknecht’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bauknecht: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:17:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bauknecht ELIE 7163 PT 57 L A+
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electric 57 L
  • - Control type: Rotary
  • - Energy efficiency class: A+
More>>>
Short summary description Bauknecht ELIE 7163 PT 57 L A+:
This short summary of the Bauknecht ELIE 7163 PT 57 L A+ data-sheet is auto-generated and uses the product title and the first six key specs.

Bauknecht ELIE 7163 PT, Electric, 57 L, Rotary, A+, 23.6" (600 mm), 22" (560 mm)

Long summary description Bauknecht ELIE 7163 PT 57 L A+:
This is an auto-generated long summary of Bauknecht ELIE 7163 PT 57 L A+ based on the first three specs of the first five spec groups.

Bauknecht ELIE 7163 PT. Oven type: Electric, Total oven(s) interior capacity: 57 L. Control type: Rotary. Energy efficiency class: A+. Width: 23.6" (600 mm), Depth: 22" (560 mm), Height: 21.7" (550 mm). Energy consumption: 0.85 kWh