location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun WK 500 electric kettle 1.6 L 3000 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WK 500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
657774 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201657774
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 11:22:59
The date of the most recent change of the data-sheet in Icecat's system
Braun 657774 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Braun WK 500 electric kettle 1.6 L 3000 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 L White
  • - 3000 W
  • - Overheat protection
  • - Water level indicator 360° rotational base Auto power off
  • - Cordless Cord storage
Guarantee:
Long product name Braun WK 500 electric kettle 1.6 L 3000 W White :
The short editorial description of Braun WK 500 electric kettle 1.6 L 3000 W White

Multiquick 5 WK 500
More>>>
Braun WK 500 electric kettle 1.6 L 3000 W White:
The official marketing text of Braun WK 500 electric kettle 1.6 L 3000 W White as supplied by the manufacturer

Braun water kettles combine a unique Braun design with a rapid boiling system for ultimate performance. With the Braun water kettle boiling water is fast, easy and safe. It‘s German Technology guarantees that you can expect excellent performance day after day.

Rapid boil system
The Rapid boil system boils water in 35-45 seconds*
*35 seconds for WK 500 -200 mL
*45 seconds for WK 300 -200 mL

Unique 4-way safety system
This system provides extra safety for use in your home. The kettle switches off automatically when kettle is empty, water is boiled, the lid is opened or the water kettle is removed from its base.

Anti scale filter
The anti scale filter is removable and washable.

Easy filling system
The Multiquick water kettle can be filled directly from the tap through its large spout. It has a capacity of 1.6 liters.

Convenient handling
The on/off switch and button for opening the lid are in easy reach. The Multiquick water kettle is also designed for both right and left handers. It has two symmetrical water level indicators and the jug can be placed on the 360° from every side.

German technology - Guaranteed reliability

Short summary description Braun WK 500 electric kettle 1.6 L 3000 W White:
This short summary of the Braun WK 500 electric kettle 1.6 L 3000 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Braun WK 500, 1.6 L, 3000 W, White, Water level indicator, Overheat protection, Cordless

Long summary description Braun WK 500 electric kettle 1.6 L 3000 W White:
This is an auto-generated long summary of Braun WK 500 electric kettle 1.6 L 3000 W White based on the first three specs of the first five spec groups.

Braun WK 500. Water tank capacity: 1.6 L. Power: 3000 W. Product color: White, Water level indicator, Overheat protection. Cordless. Filtering

Features
Water tank capacity *
1.6 L
Product color *
White
Adjustable thermostat *
No
Water level indicator
Yes
Overheat protection
Yes
Filtering
Yes
Ergonomics
Auto power off *
Yes
Cordless *
Yes
Cord storage
Yes
360° rotational base
Yes
Power
Power *
3000 W
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:19:47
Uk has collected 1 expert review for Braun WK 500 electric kettle 1.6 L 3000 W White and the rating is 86 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
86%
Country Distributor
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)