location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Centon DSK2F16GB-GB USB flash drive 16 GB USB Type-A 2.0 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Centon Check ‘Centon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSK2F16GB-GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSK2F16GB-GB
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Centon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Centon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Centon DSK2F16GB-GB USB flash drive 16 GB USB Type-A 2.0 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16 GB USB Type-A 2.0
  • - Read speed: 10 MB/s Write speed: 5 MB/s
  • - Form factor: Capless
  • - Silver
  • - Metal
Guarantee: Lifetime Warranty
Long product name Centon DSK2F16GB-GB USB flash drive 16 GB USB Type-A 2.0 Silver :
The short editorial description of Centon DSK2F16GB-GB USB flash drive 16 GB USB Type-A 2.0 Silver

Green Bay Packers Edition, 16GB, USB 2.0, silver
More>>>
Short summary description Centon DSK2F16GB-GB USB flash drive 16 GB USB Type-A 2.0 Silver:
This short summary of the Centon DSK2F16GB-GB USB flash drive 16 GB USB Type-A 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Centon DSK2F16GB-GB, 16 GB, USB Type-A, 2.0, 10 MB/s, Capless, Silver

Long summary description Centon DSK2F16GB-GB USB flash drive 16 GB USB Type-A 2.0 Silver:
This is an auto-generated long summary of Centon DSK2F16GB-GB USB flash drive 16 GB USB Type-A 2.0 Silver based on the first three specs of the first five spec groups.

Centon DSK2F16GB-GB. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 5 MB/s. Form factor: Capless, Product color: Silver