Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 2 GB USB Type-A 2.0
- - Read speed: 6 MB/s Write speed: 3 MB/s
- - Form factor: Slide
- - Green
Long product name Centon DSK2F2GB-GB USB flash drive 2 GB USB Type-A 2.0 Green
:
DSK2F2GB-GB - 2GB, NFL, USB 2.0, Green
The short editorial description of Centon DSK2F2GB-GB USB flash drive 2 GB USB Type-A 2.0 Green
DSK2F2GB-GB - 2GB, NFL, USB 2.0, Green
More>>>
Short summary description Centon DSK2F2GB-GB USB flash drive 2 GB USB Type-A 2.0 Green:
This short summary of the Centon DSK2F2GB-GB USB flash drive 2 GB USB Type-A 2.0 Green data-sheet is auto-generated and uses the product title and the first six key specs.
Centon DSK2F2GB-GB, 2 GB, USB Type-A, 2.0, 6 MB/s, Slide, Green
Long summary description Centon DSK2F2GB-GB USB flash drive 2 GB USB Type-A 2.0 Green:
This is an auto-generated long summary of Centon DSK2F2GB-GB USB flash drive 2 GB USB Type-A 2.0 Green based on the first three specs of the first five spec groups.
Centon DSK2F2GB-GB. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 6 MB/s, Write speed: 3 MB/s. Form factor: Slide, Product color: Green