Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 4 GB USB Type-A 2.0
- - Read speed: 12 MB/s Write speed: 5 MB/s
- - Form factor: Slide
- - Silver
Long product name Centon DSK2F4GB-GB USB flash drive 4 GB USB Type-A 2.0 Silver
:
DataStick Keychain V2 - 4GB, USB 2.0, Silver
The short editorial description of Centon DSK2F4GB-GB USB flash drive 4 GB USB Type-A 2.0 Silver
DataStick Keychain V2 - 4GB, USB 2.0, Silver
More>>>
Short summary description Centon DSK2F4GB-GB USB flash drive 4 GB USB Type-A 2.0 Silver:
This short summary of the Centon DSK2F4GB-GB USB flash drive 4 GB USB Type-A 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Centon DSK2F4GB-GB, 4 GB, USB Type-A, 2.0, 12 MB/s, Slide, Silver
Long summary description Centon DSK2F4GB-GB USB flash drive 4 GB USB Type-A 2.0 Silver:
This is an auto-generated long summary of Centon DSK2F4GB-GB USB flash drive 4 GB USB Type-A 2.0 Silver based on the first three specs of the first five spec groups.
Centon DSK2F4GB-GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 12 MB/s, Write speed: 5 MB/s. Form factor: Slide, Product color: Silver