Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 2 GB USB Type-A 2.0
- - Read speed: 12 MB/s Write speed: 4 MB/s
- - Form factor: Swivel
- - Silver, White
Long product name Centon DSVF2GB-GB USB flash drive 2 GB USB Type-A 2.0 Silver, White
:
Green Bay Packers Edition, 2GB, USB 2.0
The short editorial description of Centon DSVF2GB-GB USB flash drive 2 GB USB Type-A 2.0 Silver, White
Green Bay Packers Edition, 2GB, USB 2.0
More>>>
Short summary description Centon DSVF2GB-GB USB flash drive 2 GB USB Type-A 2.0 Silver, White:
This short summary of the Centon DSVF2GB-GB USB flash drive 2 GB USB Type-A 2.0 Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.
Centon DSVF2GB-GB, 2 GB, USB Type-A, 2.0, 12 MB/s, Swivel, Silver, White
Long summary description Centon DSVF2GB-GB USB flash drive 2 GB USB Type-A 2.0 Silver, White:
This is an auto-generated long summary of Centon DSVF2GB-GB USB flash drive 2 GB USB Type-A 2.0 Silver, White based on the first three specs of the first five spec groups.
Centon DSVF2GB-GB. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 12 MB/s, Write speed: 4 MB/s. Form factor: Swivel, Product color: Silver, White