location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco NSS324D04-K9 + PVC2300-EU D510

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NSS324D04-K9 + PVC2300-EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSS324D04-K9 PVC2300-EU
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco NSS324D04-K9 + PVC2300-EU D510
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Linux Kernel 2.6
  • - Total installed storage capacity: 4 TB Number of storage drives supported: 4
  • - Intel Atom® D510 1.66 GHz
  • - 1 DDR2
  • - DHCP server Jumbo frames support iSCSI support
  • - 250 W
Guarantee:
Long product name Cisco NSS324D04-K9 + PVC2300-EU D510 :
The short editorial description of Cisco NSS324D04-K9 + PVC2300-EU D510

NSS324, Intel Atom D510 (1M Cache, 1.66 GHz), 1GB DDRII, 4TB SATA HDD, RAID, Gigabit Ethernet, 250W, 3.65kg, Linux 2.6 + PVC2300, 1/4'' CCD, 0.4Lux/F1.7, VGA 640x480, Audio/PoE, RS-485, 0.52kg
More>>>
Short summary description Cisco NSS324D04-K9 + PVC2300-EU D510:
This short summary of the Cisco NSS324D04-K9 + PVC2300-EU D510 data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco NSS324D04-K9 + PVC2300-EU, Intel Atom®, D510, 4 TB

Long summary description Cisco NSS324D04-K9 + PVC2300-EU D510:
This is an auto-generated long summary of Cisco NSS324D04-K9 + PVC2300-EU D510 based on the first three specs of the first five spec groups.

Cisco NSS324D04-K9 + PVC2300-EU. Total installed storage capacity: 4 TB, Storage drive capacity: 1 TB, Storage drive interface: Serial ATA. Processor family: Intel Atom®, Processor manufacturer: Intel, Processor model: D510. Internal memory: 1 GB, Internal memory type: DDR2, Flash memory: 512 MB. Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, Supported network protocols: TCP/IP (IPv4/IPv6), CIFS/SMB, AFP, NFS, FTP, FTPS, HTTP, HTTPS, Telnet, SSH, iSCSI, SNMP, SMTP, SMSC, Cabling technology: 10/100/1000Base-T(X). Number of fans: 1 fan(s), LED indicators: eSATA, HDD, LAN, USB