location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Clatronic GB 288 Upright freezer Freestanding 30 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Clatronic Check ‘Clatronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GB 288
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
728800 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004470728804
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Clatronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Clatronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:59:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Clatronic GB 288 Upright freezer Freestanding 30 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding Upright freezer
  • - 30 L 3 kg/24h 4* 12 h
  • - N-ST
  • - 40 dB
  • - 146 kWh 55 W
  • - 35.3 lbs (16 kg)
More>>>
Short summary description Clatronic GB 288 Upright freezer Freestanding 30 L White:
This short summary of the Clatronic GB 288 Upright freezer Freestanding 30 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Clatronic GB 288, 30 L, 3 kg/24h, N-ST, 40 dB, 4*, White

Long summary description Clatronic GB 288 Upright freezer Freestanding 30 L White:
This is an auto-generated long summary of Clatronic GB 288 Upright freezer Freestanding 30 L White based on the first three specs of the first five spec groups.

Clatronic GB 288. Freezer net capacity: 30 L, Climate class: N-ST, Freezing capacity: 3 kg/24h, Storage time during power failure: 12 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 146 kWh. Product color: White