location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse R50L 1.5 GHz Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R50L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
909546-01L show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:25:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dell Wyse R50L 1.5 GHz Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Sempron 1.5 GHz
  • - 1 GB
  • - 1 GB Flash
  • - ENERGY STAR
Guarantee: 3 years
Long product name Dell Wyse R50L 1.5 GHz Black :
The short editorial description of Dell Wyse R50L 1.5 GHz Black

R50L - 1.5GHz AMD Sempron, AMD M690E, 1GB Flash, 1GB RAM, Gigabit Ethernet, Wyse Enhanced SUSE Linux Enterprise
More>>>
Dell Wyse R50L 1.5 GHz Black:
The official marketing text of Dell Wyse R50L 1.5 GHz Black as supplied by the manufacturer

Best Power, Expandability and Display Performance.

Created with power and performance in mind, the new Wyse R50L thin client joins the uniquely integrated range of Wyse Thin Computing hardware and software solutions. The new Wyse R50L thin client features high performance central and graphics processors coupled with full support for multiple screens.

The Wyse R50L thin client comes with Wyse Enhanced SUSE Linux Enterprise, the industry’s only enterprise-quality Linux operating system that combines the security, flexibility, and market-leading usability of SUSE Linux Enterprise from Novell with Wyse’s thin computing optimizations in management and user experience.

Wyse Device Manager supports the Wyse R50L thin client with scalable enterprise-wide management including simple deployment, patching and updates and asset management - all with secure end-to-end encrypted communications.

Finally, the Wyse R50L thin client contributes – quietly and coolly – to lowering your organization’s carbon footprint, with power usage and emissions that are a fraction of traditional PC desktops.

Short summary description Dell Wyse R50L 1.5 GHz Black:
This short summary of the Dell Wyse R50L 1.5 GHz Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse R50L, 1.5 GHz, AMD Sempron, AMD M690E, 1 GB, 1 GB, Flash

Long summary description Dell Wyse R50L 1.5 GHz Black:
This is an auto-generated long summary of Dell Wyse R50L 1.5 GHz Black based on the first three specs of the first five spec groups.

Dell Wyse R50L. Processor frequency: 1.5 GHz, Processor family: AMD Sempron, Motherboard chipset: AMD M690E. Internal memory: 1 GB. Total storage capacity: 1 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Product color: Black, Cable lock slot type: Kensington

Processor
Processor frequency *
1.5 GHz
Processor family
AMD Sempron
Motherboard chipset
AMD M690E
Memory
Internal memory *
1 GB
Storage
Total storage capacity *
1 GB
Storage media *
Flash
Graphics
Maximum resolution
2560 x 1600 pixels
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Microphone in
Yes
Headphone outputs
1
DVI-I ports quantity
1
DVI-D ports quantity
1
Serial ports quantity
2
PS/2 ports quantity
2
Design
Product color *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display included *
No
Power
Power supply
65 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
2.09 x 8.86 x 9.84" (53 x 225 x 250 mm)
Power supply type
AC
Power requirements
100-240 V AC, 50/60 Hz
Networking features
Gigabit Ethernet