location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Professional P2714H computer monitor 27" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2714H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-ABRI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063347889
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Professional P2714H computer monitor 27" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 27"
  • - Full HD 1920 x 1080 pixels
  • - 8 ms 300 cd/m² 1000:1
  • - 22 W
Long product name DELL Professional P2714H computer monitor 27" 1920 x 1080 pixels Full HD Black :
The short editorial description of DELL Professional P2714H computer monitor 27" 1920 x 1080 pixels Full HD Black

27", FHD 1920 x 1080, 1000: 1, 300 cd/m2, 8 ms, USB 2.0 Hi-Speed Hub
More>>>
DELL Professional P2714H computer monitor 27" 1920 x 1080 pixels Full HD Black:
The official marketing text of DELL Professional P2714H computer monitor 27" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Ideal display for high-performance businesses.

Impressive Full HD clarity, reliable eco-design, flexible viewing features and enhanced connectivity options for business and home offices.

- Flexible viewing and connectivity options: Fully adjustable stand and a comprehensive set of analog and digital connectivity ports and cables.
- Impressive screen clarity: Full HD 1920 x 1080 resolution with an ultra-wide 178°/178° viewing angle.
- Environment-conscious and reliable: Built to comply with the latest environmental and regulatory standards and protected by a Premium Panel Guarantee and Advanced Exchange Service.

Flexible viewing features

The DellTM 27 Monitor – P2714H adjusts to fit your work style and provides virtually all the connectivity options you'll need over the course of the day.

- Monitor stand has full adjustability features to maximize viewing comfort
- Easily transition from landscape to portrait orientation — gives you the option of viewing large web pages with less scrolling
- Dell Display Manager is your one stop software application to manually adjust or auto assign optimal preset modes to specific software applications

VESA compatibility

Explore a number of different mounting options to fit your particular workspace with the P2714H. Separately available choices include:
- Dell Single Monitor Arm – MSA14
- Wall-mounting kit

Multiple connectivity options

A comprehensive range of analog and digital connectivity ports and cables are included:
- VGA
- DisplayPort
- DVI-D (excluding DVI-D cables)
- USB

Impressive screen clarity
Every detail is bright and clear
- Large 27-inch viewing size previously unavailable in the Dell Monitors (P-Models) range
- Full HD 1920 x 1080 resolution at 60Hz (max.)
- LED backlit
- 300 cd/m² brightness(typical)
- 83% color gamut (typical)

Color clarity and consistency across an ultra-wide viewing angle
The in-plane switching technology offers clear images with consistent and accurate colors across a wide 16:9 aspect ratio that features:
- An ultra-wide 178°/178° viewing angle
- Excellent picture quality with high 2 million:1 dynamic contrast ratio (typical) for deep blacks, bright whites and outstanding details
- 1000:1 contrast ratio (typical)

Designed for professionals
The P2714H ideal for Latitude, OptiPlex and Dell Precision systems driving high-performance business applications. It is also an excellent display for Latitude and XPS systems in small-office and home-office environments.

Environment-conscious design

The Dell 27 Monitor – P2714H meets the latest regulatory and environmental standards .
- ENERGY STAR® Qualified
- EPEAT® Gold Rated
- TCO Certified Displays
- China Energy Label (CEL) compliant

The P2714H is BFR/PVC-free (excluding external cables) with more than 25 percent post-consumer recycled plastics in the chassis.

Energy-efficient design
With 22W normal-operation power consumption (typical) and less than 0.3W in active-off mode, the P2714H can help keep energy costs down.
Manage power consumption wisely with PowerNap, which you can enable through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Short summary description DELL Professional P2714H computer monitor 27" 1920 x 1080 pixels Full HD Black:
This short summary of the DELL Professional P2714H computer monitor 27" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Professional P2714H, 27", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL Professional P2714H computer monitor 27" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of DELL Professional P2714H computer monitor 27" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

DELL Professional P2714H. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0122 x 0.0122" (0.311 x 0.311 mm)
3D
No
Multimedia
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Certification
CECP, RoHS, TCO
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
Yes
Swiveling
Yes
Ergonomics
Tilt adjustment
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.3 W
Power consumption (max)
43 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Cables included
AC, DisplayPort, USB, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
25.3" (641.4 mm)
Depth (with stand)
8.03" (204 mm)
Height (with stand)
21.2" (539 mm)
Width (without stand)
25.3" (641.4 mm)
Depth (without stand)
1.81" (46.1 mm)
Height (without stand)
15" (379.9 mm)
Weight (without stand)
10.1 lbs (4.56 kg)
Packaging data
Package weight
21.7 lbs (9.85 kg)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-08-28 01:14:30
Uk has collected 4 expert reviews for DELL Professional P2714H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Country Distributor
Polska 1 distributor(s)