location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp UP2414Q computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UP2414Q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
860-BBDT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063348077
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL UltraSharp UP2414Q computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 23.8"
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 8 ms 350 cd/m² 1000:1
  • - 90 W
Long product name DELL UltraSharp UP2414Q computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver :
The short editorial description of DELL UltraSharp UP2414Q computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver

UltraSharp UP2414Q - 23.8" IPS Ultra HD (3840x2160), 8ms, 1000:1 (2000000:1), 350cd/m2, ENERGY STAR 6
More>>>
DELL UltraSharp UP2414Q computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver:
The official marketing text of DELL UltraSharp UP2414Q computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver as supplied by the manufacturer

Discover your inspiration with our sharpest display to date.
See a new level of clarity in your creations with a 24" monitor featuring Ultra HD resolution and our highest pixel density yet.
- Ultra HD 3840 x 2160: Get four times the resolution of Full HD and see the finest details in your schematics, designs and photos.
- Vivid, reliable color: PremierColor provides true color accuracy as well as 99% AdobeRGB and 100% sRGB coverage.
- Adjusts to how you work: Ultrawide viewing angles, plus tilt, swivel, pivot and height adjustment features enable an uninhibited view.

See more of everything — down to the smallest detail
Whether it’s video editing, CGI animation or application and game development, the DellTM UltraSharp 24 Monitor – UP2414Q gives you an up-close-and-personal view.
- Our Our highest pixel density sharpens the tiniest details in videos and images for stunning results.
- Ultra HD 3840 x 2160 packs in four times the resolution of Full HD.
- Get a clear and consistent view with an ultrawide 178°/178° viewing angle.
- Keep your virtual workspace organized with the Dell Display Manager’s Easy Arrange feature that lets you neatly display windows side by side.

Stunning color precision and performance
PremierColor technology delivers vivid, true-to-life color and professional tools for detailed projects.
- Work confidently knowing your monitor is compatible with major industry color standards, and has wide color coverage such as 99% AdobeRGB and 100% sRGB.
- Get exceptional color accuracy and consistency, right out of the box, with precise factory calibration to a Delta-E<2.
- Reveal a high level of detail, even in dark areas, with a color depth of 1.07 billion colors.
- Fine-tune your colors using the Custom Color mode, or make further adjustments with the user-accessible hardware look-up table (LUT).
- Create a custom color palette using Dell UltraSharp Color Calibration Solution software with the optional X-Rite i1Display Pro colorimeter1 (sold separately).

Flexible viewing and connectivity
Quickly adjust your monitor to comfortably fit the way you work.
- Tilt, swivel and adjust the height of your monitor to maximize viewing comfort.
- Get extensive connectivity with HDMI, DisplayPort, mini-DisplayPort, four USB 3.0 ports and a 6-in-1 media card reader.

Eco-conscious design
The Dell UltraSharp 24 Monitor meets the latest regulatory and environmental standards.
Made with premium-quality materials, the UP2414Q is BFR/PVC-free (excluding external cables) and has arsenic-free glass, a mercury-free LED panel and a chassis made of more than 25 percent post-consumer recycled plastics.

Enhanced power management
Manage power consumption wisely with PowerNap, enabled through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Accessories
Your Dell UltraSharp 24 Monitor – UP2414Q is just the start. Look for these great additions when finalizing your purchase.

Short summary description DELL UltraSharp UP2414Q computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver:
This short summary of the DELL UltraSharp UP2414Q computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp UP2414Q, 23.8", 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, Black, Silver

Long summary description DELL UltraSharp UP2414Q computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver:
This is an auto-generated long summary of DELL UltraSharp UP2414Q computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp UP2414Q. Display diagonal: 23.8", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Display
Display diagonal *
23.8"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
8 ms
Supported graphics resolutions
3840 x 2160
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.073 billion colors
Pixel pitch
0.00539 x 0.00539" (0.137 x 0.137 mm)
Viewable size, horizontal
20.7" (52.7 cm)
Viewable size, vertical
11.7" (29.6 cm)
RGB color space
sRGB
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black, Silver
Certification
TCO, RoHS
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
5
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Mini DisplayPorts quantity
1
Card reader integrated
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
5.16" (13.1 cm)
Ergonomics
Pivot
Yes
Swiveling
Yes
Tilt adjustment
Yes
Power
Power consumption (typical) *
90 W
Power consumption (standby) *
1.2 W
Power consumption (max)
120 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2.1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 479960.6" (0 - 12191 m)
Packaging content
Cables included
AC, DisplayPort, USB
Quick start guide
Yes
Weight & dimensions
Width (with stand)
22.4" (569 mm)
Depth (with stand)
7.56" (192 mm)
Height (with stand)
19.8" (501.7 mm)
Width (without stand)
22.4" (569 mm)
Depth (without stand)
2.22" (56.3 mm)
Height (without stand)
13.3" (338.5 mm)
Weight (without stand)
10.6 lbs (4.8 kg)
Packaging data
Package weight
22 lbs (10 kg)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Recycling data
Recyclable material
25%
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-08-28 01:13:54
Uk has collected 43 expert reviews for DELL UltraSharp UP2414Q computer monitor 60.5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-28 01:13:54
We've reviewed our fair share of Ultra HD (4K) TVs, but the Dell UP2414Q is the first monitor we've seen with a 3,840x2,160 resolution. Many Ultra HD displays are over 32in, but the UP2414Q uses a 23.8in IPS panel, giving it a huge pixel density of 185 pi...
Bottom line Stunning monitor with superb colour accuracy but Ultra HD is an issue at 24 inches...
80%
trustedreviews.com
Updated:
2014-08-28 01:13:54
What is the Dell UP2414Q? The Dell UP2414Q is among the first serious 4K monitors on the market. It joins 32-inch models like the Sharp PN-K321, Dell UP3214Q and Asus PQ321QE in a select band of 4K monitors vying for the cash of early adopters, but unlike...
Good Outstanding colour accuracy, Incredibly sharp, Excellent ergonomics, Range of connections, Not extortionately expensive...
Bad So-so contrast ratio and black level, No HDMI 2.0...
Bottom line If you want a decent 4K monitor at a reasonable price, the Dell UP2414Q is your best bet.Next, read our best 4K TVs...
90%
techradar.com/au/
Updated:
2014-08-28 01:13:54
Call it 4K. Call it ultra-HD. Either way, massive pixel counts are the next big thing. This year's festival of rampant consumerism at CES in Las Vegas is a case in point. Inevitably, a tonne of 4K HDTVs filled the field of view in every direction.But the...
Good Super display, Great features...
Bad Very expensive, Just 24inches...
Bottom line It looks absolutely stunning, but at this stage it's probably of more interest to content creation professionals running Mac Pro machines than PC performance and gaming enthusiasts. Instead, it could well be Dell's next 4K screen, a 28-inch effort with a...
80%
techradar.com
Updated:
2014-08-28 01:13:54
Call it 4K. Call it ultra-HD. Either way, massive pixel counts are the next big thing. This year's festival of rampant consumerism at CES in Las Vegas is a case in point. Inevitably, a tonne of 4K HDTVs filled the field of view in every direction.But the...
Good Super display, Great features...
Bad Very expensive, Just 24, inches...
Bottom line It looks absolutely stunning, but at this stage it's probably of more interest to content creation professionals running Mac Pro machines than PC performance and gaming enthusiasts. Instead, it could well be Dell's next 4K screen, a 28-inch effort with a...
80%
uk.hardware.info
Updated:
2014-08-28 01:13:54
For a long time very high resolution displays were reserved for tablets, smartphones and, to a certain extent, laptops. As we're approaching 2014, signs are more promising now for desktop monitors as well. WQHD models are becoming more affordable and va...
Bottom line Dell has managed to create an exquisite monitor with the UltraSharp UP2414Q. It's expensive, yes, but very reasonable considering what you get back for your money. This is not just any 6-bit TN panel, but an 8-bit + AFRC IPS panel with outstanding chara...
0%
apcmag.com
Updated:
2014-11-10 01:03:45
We love the aluminium stand, but the plain black bezel isn't quite as impressive. At least it's got front-facing touch controls, delivering easy access to Dell's detailed range of image calibration options. On the rear of the display is the usual DisplayP...
70%
pcmag.com
Updated:
2014-08-28 01:13:54
The Dell UltraSharp UP2414Q ($999.99) is the company's first 24-inch class Ultra High Definition (UHD) desktop monitor and is only one of three 4K monitors currently on Dell's roster, which includes the high-end UltraSharp UP3214Q and the affordably...
Good Strong grayscale performance. Accurate colors. Fully adjustable stand.
Bad Pricey. No side mounted USB ports...
Bottom line The Dell UltraSharp UP2414Q offers a sharp UHD image, good color and grayscale performance, and a generous feature set, but this 24-inch monitor also comes with a high price tag...
80%
tomshardware.com
Updated:
2014-08-28 01:13:54
Dell now offers three Ultra HD monitors for your consideration. We tested the 32-inch UP3214Q last month. Today, we're looking at the 24-inch UP2414Q. Despite its smaller size, this is still a $1000+ display. Can Dell make the trade-off worthwhile? If C...
Bottom line When we received the UP2414Q for review, we expected a monitor that was identical to the UP3214Q except in size. That is mostly true. However, we picked up on a number of differences, too. Visually, both displays exhibit a high degree of fit and finish...
0%
maximumpc.com
Updated:
2014-09-07 01:05:35
Call it 4K. Call it UltraHD. Either way, massive pixel counts are the next big thing. This year's festival of rampant consumerism at CES in Las Vegas is a case in point. Inevitably, a ton of 4K HDTVs filled the field of view in every direction, but the sh...
Good Dense PPI, almost affordable.
Bad OS support poor for high PPI...
90%
wired.com
Updated:
2014-10-12 02:13:17
WIREDAmazing response and color performance right out of the box. Easy fine-tuning adjustments through screen-mounted controls. Versatile and handsome stand. Nice matte finish on the screen.TIREDNo side-mounted USB. Screen gets very hot. Still expensive.W...
Good Amazing response and color performance right out of the box. Easy finetuning adjustments through screenmounted controls. Versatile and handsome stand. Nice matte finish on the screen...
Bad No sidemounted USB. Screen gets very hot. Still expensive...
90%
4k.com
Updated:
2017-06-10 01:27:23
4K monitors from Dell seem to come in two extremes, at least as far as anything with the name “Ultrasharp” is concerned. On the one hand we have the Dell UP2715K Ultrasharp monitor with its 27 inch screen and massive 5K resolution and on the other hand we...
Good Superb color saturation and most other visual specs, Decent price, Great pixel density, Elegant, flexible design with VESA, High AdobeRGB coverage...
Bad A bit on the expensive side, just a tiny bit, No HDMI 2.0, Slow g-to-g response time, Screen small for some uses...
Bottom line The UltraSharp UP2414Q remains an excellent 4K monitor in terms of its superb visual specs. It's a bit small on screen space but we still recommend it.Check the Price of the Dell UltraSharp UP2414Q 23.8-Inch Screen LED-Lit Monitor on Amazon:3.3 - 69 Revi...
71%
pcmag.com
Updated:
2020-06-10 03:30:58
The Dell UltraSharp UP2414Q ($999.99) is the company's first 24-inch class Ultra High Definition (UHD) desktop monitor and is only one of three 4K monitors currently on Dell's roster, which includes the high-end UltraSharp UP3214Q and the affordably price...
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)