location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton PW344IM0UC18 power distribution unit (PDU) 2 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PW344IM0UC18
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW344IM0UC18
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jul 2020
Product end of life date
Long product name Eaton PW344IM0UC18 power distribution unit (PDU) 2 AC outlet(s) 0U Black :
The short editorial description of Eaton PW344IM0UC18 power distribution unit (PDU) 2 AC outlet(s) 0U Black

PW344IM0UC18 In-line Monitored ePDU, 1 x IEC 60309 32A 3P to 2 x IEC 60309 32A 3P, Three Phase, 3m
More>>>
Short summary description Eaton PW344IM0UC18 power distribution unit (PDU) 2 AC outlet(s) 0U Black:
This short summary of the Eaton PW344IM0UC18 power distribution unit (PDU) 2 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton PW344IM0UC18, Monitored, 0U, Black, 2 AC outlet(s), IEC 60309 32A 3P, 2 x IEC 60309 32A 3P

Long summary description Eaton PW344IM0UC18 power distribution unit (PDU) 2 AC outlet(s) 0U Black:
This is an auto-generated long summary of Eaton PW344IM0UC18 power distribution unit (PDU) 2 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Eaton PW344IM0UC18. PDU types: Monitored, Rack capacity: 0U, Product color: Black. AC outlets quantity: 2 AC outlet(s), Input connection type: IEC 60309 32A 3P, Output connections: 2 x IEC 60309 32A 3P. Cable length: 118.1" (3 m). Monitoring: Current. Nominal input voltage: 400 V, Maximum current: 32 A, AC input frequency: 50 Hz

Country Distributor
United Kingdom 1 distributor(s)