location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO T2351W-GB computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T2351W-GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T2351W-GB show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2022 09:32:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EIZO T2351W-GB computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Touchscreen 23"
  • - Full HD 1920 x 1080 pixels
  • - 7 ms 3000:1
  • - 42 W
Guarantee: 3 years
Long product name EIZO T2351W-GB computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black :
The short editorial description of EIZO T2351W-GB computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black

T2351W-GB, 23", 1920x1080, 16:9, 265cd/m2, 3000:1, 7.6kg, grey/black
More>>>
EIZO T2351W-GB computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black:
The official marketing text of EIZO T2351W-GB computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black as supplied by the manufacturer

Multitouch Interface
Both intuitive and enjoyable to work with, multitouch lets you tap, scroll, drag, pinch, spin, etc. with your fingers instead of a mouse and keyboard. The multitouch interface is supported by Windows 7 and works with the growing number of multitouch applications compatible with this OS.

Multitouch Experience
Rather than outfit a current desktop monitor with multitouch capabilities, EIZO designed the FlexScan T1751 as a multitouch monitor with a new cabinet design and a unique LaidBack stand. With this stand, the bottom of the monitor bezel rests on the desktop like a notebook PC and tilts back in six stages from 15° to 65°. When seated, this allows you to look almost directly down at the screen and comfortably touch it with your elbows resting on the desktop.

Optimal Imaging Technology
This touch technology employs two optical sensors in the corners of the screen and detects very light touch from a bare or gloved hand and a touch pen. It has non-scratch surface made of reinforced glass with a hardness of 6 Mohs, the same hardness as titanium, to ensure it is durable enough to withstand use in schools and public access areas.

Paper ModeThat Simulates Printed Paper
Designed to reduce eyestrain when reading documents or ebooks, Paper mode simulates the look of printed paper by raising the black level and lowering the contrast ratio. Preset Modes for Optimum Viewing In addition to Paper mode, several other preset modes are also available: Cinema, sRGB, Game, and two User modes for user-adjustable settings. Toggling between modes is done manually in the OSD menu or automatically by assigning a mode to a particular application with the bundled ScreenManager Pro for LCD software (Windows 7 and Vista compatible).

Preset Modes for Optimum Viewing
In addition to Paper mode, several other preset modes are also available: Cinema, sRGB, Game, and two User modes for user-adjustable settings. Toggling between modes is done manually in the OSD menu or automatically by assigning a mode to a particular application with the bundled ScreenManager Pro for LCD software (Windows 7 and Vista compatible).

10-Bit Gamma Correction
This technology ensures smooth, accurate color tones by converting the 8-bit PC data to 10-bit, assigning the ideal gamma values, then returning the data to 8-bit format for display.

Clearer and Sharper Images for Gaming
Game mode activates two EIZO features called 'Power Resolution' and 'Power Gamma'. Power Resolution makes the details in both low and high resolution games look clearer and sharper. Power Gamma applies a special gamma curve to games and other animated images that amplifies the feeling of contrast to make them look more three dimensional. Other features that optimize the monitor's performance for gaming are a gray-to-gray response time of just 7 ms and an input lag of less than one frame.

HDMI, DVI-D, and D-Sub Inputs
DVI-D and D-Sub inputs allow connection to PCs with digital and analog graphics boards respectively. An HDMI input is also included for full HD connectivity with audio-visual devices such as gaming consoles and Blu-ray disc players.

Optimized Brightness
wo functions ensure stable brightness which is necessary for the proper display of color. The first is drift correction circuit that quickly stabilizes the brightness level after startup or coming out of power saving mode. The second is an ambient brightness sensor called "Auto EcoView" that detects changes in the ambient brightness and signals the backlight to adjust the screen brightness accordingly so it is never too dark or too bright.

Energy Efficiency Gauge
A user-activated EcoView Index displays the level of power savings and equivalent amount of CO2 reduction compared to using the monitor without Auto EcoView activated and with the screen set at a brightness of 100%.

Short summary description EIZO T2351W-GB computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black:
This short summary of the EIZO T2351W-GB computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO T2351W-GB, 23", 1920 x 1080 pixels, Full HD, 7 ms, Black

Long summary description EIZO T2351W-GB computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black:
This is an auto-generated long summary of EIZO T2351W-GB computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black based on the first three specs of the first five spec groups.

EIZO T2351W-GB. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 7 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Touchscreen *
Yes
Response time
7 ms
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0105 x 0.0105" (0.266 x 0.266 mm)
Horizontal scan range
31 - 81 kHz
Vertical scan range
55 - 76 Hz
Viewable size diagonal
23" (58.4 cm)
Digital horizontal frequency
15 - 68 kHz
Digital vertical frequency
49 - 61 Hz
Display brightness
265 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Design
Product color *
Black
Design
Certification
TCO, ETEAT, CE, CB, TUV, FCC-B, VCCI-B, EPA, RoHS, WEEE, CCC, GOST-R
Ports & interfaces
Number of upstream ports
1
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Ergonomics
Wall mountable
No
Tilt angle range
15 - 65°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
42 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight (with stand)
16.8 lbs (7.6 kg)
Weight (without stand)
15 lbs (6.8 kg)
Other features
Full HD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:27:53
Uk has collected 4 expert reviews for EIZO T2351W-GB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcpro.co.uk
Updated:
2013-08-05 17:27:53
Touch on a desktop monitor just isn't comfortable to use for long periods, but Eizo's FlexScan T2351W has just the thing to rectify that. Instead of height adjustment, a latch on the back of its LaidBack stand lets the panel slide backwards, taking it any...
Bottom line Combines superb touchscreen ergonomics with refined image quality, but at quite a price...
83%