location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88V-i (777) 180 x 180 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-T88V-i (777): BOX PRINTER FOR XML, PS, EDG, UK cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CA85777
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-T88V-i (777) 180 x 180 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - Black
  • - 3.53 lbs (1.6 kg)
Guarantee: 24 Months
Long product name Epson TM-T88V-i (777) 180 x 180 DPI Wired Thermal POS printer :
The short editorial description of Epson TM-T88V-i (777) 180 x 180 DPI Wired Thermal POS printer

BOX PRINTER FOR XML, PS, EDG, UK cable, Thermal Line, 180dpi x 180dpi, USB 2.0, RJ-45, 1.6kg
More>>>
Epson TM-T88V-i (777) 180 x 180 DPI Wired Thermal POS printer:
The official marketing text of Epson TM-T88V-i (777) 180 x 180 DPI Wired Thermal POS printer as supplied by the manufacturer

Epson’s main strength is its compact, energy saving and high precision technologies that it has acquired and developed over the years. The same applies to Epson’s TM series of thermal receipt printers where Epson has refined its original printer mechanisms and technologies to create products that are distinct from those of competitors such as Star, Bixolon, Citizen and SII. As part of its efforts to maintain its market leadership, Epson has also developed its original ESC/Pos command language for receipt printers.

As a result of these efforts, Epson receipt printers have become a global standard. Sold throughout the world, the company’s miniprinters have been highly evaluated by customers with sales now surpassing 300 million units.

The latest innovation in Epson’s long line of receipt printers are its series of smart receipt printers. Built on the firm foundations Epson has established over the years they have been created to meet the needs of the age.

TM-T88V-i

The Epson TM-T88V-i provides users with a straightforward and elegant printing solution, with no need for drivers. Ideal for use with tablet PCs or mobile phones, the TM-T88V-i is simple to use and maintain, with the ability to print from any device running an HTML 5 compatible web browser. In addition, the TM-T88V-i has greyscale printing for the addition of logos and images to receipts.

Ease of use
The Epson TM-T88V-i provides convenient and straightforward receipt printing directly from tablet PCs and other mobile devices without the need for drivers, so a LAN or WLAN connection is all that you will need. In fact, the TM-T88V-i can print from any device that is running a popular web browser.

Intelligent functionality
Using a unique built-in intelligence called ePOS-Print, the TM-T88V-i is able to receive XML commands from web applications in addition to communicating directly with browsers supporting HTML 5, such as Safari®, Chrome™, Internet Explorer® and the standard Android browser. This makes the TM-T88V-i ideal for restaurants, hotels and bars using tablet PCs or mobile phones for ordering. Additionally, users can switch between applications without changing printer settings, and configure the printer from mobile devices.

Control connected devices
Due to ePOS-Print’s ability to recognise all major ESC/POS functions which are sent as XML commands, the TM-T88V-i can control cash drawers, as well as additional printers with a wired or wireless UIB interface, such as order-driving kitchen printers.

Reliable, easy servicing and maintenance
The TM-T88V-i is ideal for businesses that require a stable system that is cost-effective to implement and maintain. With no drivers to update and no need for a permanent connection to a PC or server, servicing and trouble-shooting are simple. In addition, fewer pieces of equipment mean less power consumption, reducing bills and environmental impact.

Greyscale printing
The TM-T88V-i has the added benefit of greyscale printing. This allows users to add logos and images to their printouts, providing extra marketing opportunities when printing receipts and materials which customers will interact with.

Short summary description Epson TM-T88V-i (777) 180 x 180 DPI Wired Thermal POS printer:
This short summary of the Epson TM-T88V-i (777) 180 x 180 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88V-i (777), Thermal, POS printer, 180 x 180 DPI, 300 mm/sec, 0.0390 x 0.0945" (0.99 x 2.4 mm), 3.27" (8.3 cm)

Long summary description Epson TM-T88V-i (777) 180 x 180 DPI Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-T88V-i (777) 180 x 180 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88V-i (777). Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 80 mm. Connectivity technology: Wired, USB connector: Micro-USB,USB Type-A. Ethernet LAN data rates: 10,100 Mbit/s. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 180000 h, Autocutter durability: 2 million cuts

Printing
Maximum resolution
180 x 180 DPI
Print speed
300 mm/sec
Character size
0.0390 x 0.0945" (0.99 x 2.4 mm)
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
3.27" (8.3 cm)
Supported paper width
80 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
5
USB connector
Micro-USB,USB Type-A
Bluetooth
No
Connectivity technology *
Wired
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
180000 h
Autocutter durability
2 million cuts
Country of origin
China
Certification
CE marking, TÜV
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5.71" (145 mm)
Depth
7.64" (194 mm)
Height
5.83" (148 mm)
Weight
3.53 lbs (1.6 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.6" (193 mm)
Package depth
9.53" (242 mm)
Package height
11.1" (283 mm)
Package weight
6.44 lbs (2.92 kg)
Logistics data
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
15.7" (400 mm)
Master (outer) case length
19.3" (490 mm)
Master (outer) case height
11.6" (295 mm)
Quantity per pallet
96 pc(s)
Quantity per pallet layer
16 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
102" (2.59 m)
Quantity per pallet (UK)
144 pc(s)
Quantity per pallet layer (UK)
24 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
102" (2.59 m)
Other features
Buffer size
4 KB