location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EUROCEL EURO PVC 330 2598.4" (66 m) Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EUROCEL Check ‘EUROCEL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EURO PVC 330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
000112366
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘EUROCEL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EUROCEL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EUROCEL EURO PVC 330 2598.4" (66 m) Brown
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2598.4" (66 m)
  • - Brown
  • - Width: 1.97" (50 mm)
Long product name EUROCEL EURO PVC 330 2598.4" (66 m) Brown :
The short editorial description of EUROCEL EURO PVC 330 2598.4" (66 m) Brown

EURO PVC 330 Single sided packaging tape
More>>>
Short summary description EUROCEL EURO PVC 330 2598.4" (66 m) Brown:
This short summary of the EUROCEL EURO PVC 330 2598.4" (66 m) Brown data-sheet is auto-generated and uses the product title and the first six key specs.

EUROCEL EURO PVC 330, 2598.4" (66 m), Brown, 1.97" (5 cm), 1.97" (50 mm)

Long summary description EUROCEL EURO PVC 330 2598.4" (66 m) Brown:
This is an auto-generated long summary of EUROCEL EURO PVC 330 2598.4" (66 m) Brown based on the first three specs of the first five spec groups.

EUROCEL EURO PVC 330. Length: 2598.4" (66 m), Product color: Brown. Gummed width: 1.97" (5 cm), Width: 1.97" (50 mm)