location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Transparent PVC Covers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transparent PVC Covers
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52043
Category:
Hard covers used to protect books, printed reports etc.
Binding Covers Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:03:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fellowes Transparent PVC Covers :
The short editorial description of Fellowes Transparent PVC Covers

Transparent PVC Covers
More>>>
Fellowes Transparent PVC Covers:
The official marketing text of Fellowes Transparent PVC Covers as supplied by the manufacturer

- Transparent cover highlights your title page.
- Durable plastic protects bound documents from spills and tears.
- Available in 8-½” x 11” size or 8-¾” x 11-¼” oversize.
- Un-punched covers adapt to any binding system.
- Not for use with thermal-binding systems.

Short summary description Fellowes Transparent PVC Covers:
This short summary of the Fellowes Transparent PVC Covers data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Transparent PVC Covers, Transparent, 8.5" (215.9 mm), 8.5" (215.9 mm), 11" (279.4 mm)

Long summary description Fellowes Transparent PVC Covers:
This is an auto-generated long summary of Fellowes Transparent PVC Covers based on the first three specs of the first five spec groups.

Fellowes Transparent PVC Covers. Product color: Transparent. Width: 8.5" (215.9 mm), Depth: 8.5" (215.9 mm), Height: 11" (279.4 mm)

Country Distributor
México 1 distributor(s)