location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 5307407 laminator pouch 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ImageLast A4 125 Micron Laminating Pouch - 100 pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5307407
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0077511530746 show
Category:
This is a transparent plastic pouch which can be used to cover a sheet of paper. This is then passed through a pouch laminatior machine and the open end of the pouch is sealed, so the paper is laminated.
Laminator Pouches Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fellowes 5307407 laminator pouch 100 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Plastic
  • - Transparent
  • - A4
  • - 100 pc(s)
Long product name Fellowes 5307407 laminator pouch 100 pc(s) :
The short editorial description of Fellowes 5307407 laminator pouch 100 pc(s)

Glossy Pouches A4, 100 pcs. 125 µm
More>>>
Fellowes 5307407 laminator pouch 100 pc(s):
The official marketing text of Fellowes 5307407 laminator pouch 100 pc(s) as supplied by the manufacturer

- Preserve, protect, and enhance important documents with premium quality pouches that ensure clear, durable results every time you laminate.
- Simple and easy to use - just place document in the right pouch size and insert it into the laminator.
- Available in a variety of sizes to meet your needs.
- Compatible with all laminator brands.

Short summary description Fellowes 5307407 laminator pouch 100 pc(s):
This short summary of the Fellowes 5307407 laminator pouch 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 5307407, Transparent, Plastic, A4, 8.27" (210 mm), 0.0394" (1 mm), 11.7" (297 mm)

Long summary description Fellowes 5307407 laminator pouch 100 pc(s):
This is an auto-generated long summary of Fellowes 5307407 laminator pouch 100 pc(s) based on the first three specs of the first five spec groups.

Fellowes 5307407. Product color: Transparent, Material: Plastic, Format: A4. Width: 8.27" (210 mm), Depth: 0.0394" (1 mm), Height: 11.7" (297 mm). Quantity per pack: 100 pc(s)

Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)