location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LX360, GB Black Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX360, GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K540-L465
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:03:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu LX360, GB Black Bluetooth :
The short editorial description of Fujitsu LX360, GB Black Bluetooth

LX360 - Bluetooth 2.1 HID, 10m, 80-key, 2x AAA, 270g, Black
More>>>
Fujitsu LX360, GB Black Bluetooth:
The official marketing text of Fujitsu LX360, GB Black Bluetooth as supplied by the manufacturer

The KB Bluetooth LX360 keyboard is a minimalist Bluetooth keyboard designed to be the
perfect partner for your mobile life. It has slim and sleek design that does away with the
num block and condenses the keyboard into a compact but comfortable set of keys.

Usability
- Support Bluetooth technology for wireless connection.

Ergonomics
- Slim and sleek design.
- Stress free with high contrast keys.
- Soft key touch for best comfort.

Reliability
- High quality and function stability.
- Abrasion-proof keys through laser technology.

Short summary description Fujitsu LX360, GB Black Bluetooth:
This short summary of the Fujitsu LX360, GB Black Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LX360, GB, Black, CE, FCC, Wireless, Bluetooth, 2.1+EDR, 393.7" (10 m)

Long summary description Fujitsu LX360, GB Black Bluetooth:
This is an auto-generated long summary of Fujitsu LX360, GB Black Bluetooth based on the first three specs of the first five spec groups.

Fujitsu LX360, GB. Product color: Black, Certification: CE, FCC. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 2.1+EDR. Power consumption: 3 mA. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional.... Keyboard dimensions (WxDxH): 4.61 x 10.4 x 0.709" (117 x 264 x 18 mm)

Keyboard
Keyboard number of keys
80
Numeric keypad *
No
Performance
Product color *
Black
Certification
CE, FCC
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Bluetooth version
2.1+EDR
Wireless range
393.7" (10 m)
Power
Power consumption
3 mA
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Keyboard dimensions (WxDxH)
4.61 x 10.4 x 0.709" (117 x 264 x 18 mm)
Packaging content
Mouse included
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Other features
Bluetooth
Yes
Keyboard weight
9.52 oz (270 g)
Keyboard battery type
AAA
Keyboard form factor
Mini
Maximum operating distance
393.7" (10 m)
Number of batteries (keyboard)
2
Power source type
Battery
Country Distributor
United Kingdom 1 distributor(s)