location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

G&BL HEOPTT2 audio cable 78.7" (2 m) TOSLINK Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
G&BL Check ‘G&BL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HEOPTT2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HEOPTT2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011884003522
Category: Audio Cables Check ‘G&BL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by G&BL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2021 18:00:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points G&BL HEOPTT2 audio cable 78.7" (2 m) TOSLINK Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - TOSLINK Male
  • - TOSLINK Male
  • - Black
Long product name G&BL HEOPTT2 audio cable 78.7" (2 m) TOSLINK Black :
The short editorial description of G&BL HEOPTT2 audio cable 78.7" (2 m) TOSLINK Black

2m, Toslink, M/M, black
More>>>
Short summary description G&BL HEOPTT2 audio cable 78.7" (2 m) TOSLINK Black:
This short summary of the G&BL HEOPTT2 audio cable 78.7" (2 m) TOSLINK Black data-sheet is auto-generated and uses the product title and the first six key specs.

G&BL HEOPTT2, TOSLINK, Male, TOSLINK, Male, 78.7" (2 m), Black

Long summary description G&BL HEOPTT2 audio cable 78.7" (2 m) TOSLINK Black:
This is an auto-generated long summary of G&BL HEOPTT2 audio cable 78.7" (2 m) TOSLINK Black based on the first three specs of the first five spec groups.

G&BL HEOPTT2. Connector 1: TOSLINK, Connector 1 gender: Male, Connector 2: TOSLINK, Connector 2 gender: Male, Cable length: 78.7" (2 m), Product color: Black