location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC Personal VB Strips 45mm White (25)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VeloBind Binding Strips 45mm White (25)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9741639 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0080509416397 show
Category:
Accessories for storing documents in folder binders, such as card dividers.
Folder Binding Accessories Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name GBC Personal VB Strips 45mm White (25) :
The short editorial description of GBC Personal VB Strips 45mm White (25)

GBC Personal VB Strips 45mm White (25)
More>>>
Short summary description GBC Personal VB Strips 45mm White (25):
This short summary of the GBC Personal VB Strips 45mm White (25) data-sheet is auto-generated and uses the product title and the first six key specs.

GBC Personal VB Strips 45mm White (25), White, A4, 25 pc(s), 1.77" (45 mm), 11.7" (297 mm)

Long summary description GBC Personal VB Strips 45mm White (25):
This is an auto-generated long summary of GBC Personal VB Strips 45mm White (25) based on the first three specs of the first five spec groups.

GBC Personal VB Strips 45mm White (25). Product color: White, Format: A4, Quantity per pack: 25 pc(s). Width: 1.77" (45 mm), Height: 11.7" (297 mm)

Brand Image Article code product Stock Price from
GBC

GBC 9660001 folder binding accessory
(show image)
9660001 SureBind Binding Strips A4 Green 25mm (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC 1132845 folder binding accessory
(show image)
1132845 SureBind Binding Strips A4 Blue 25mm (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC 1132850 folder binding accessory
(show image)
1132850 SureBind Binding Strips A4 Black 25mm (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC 1132886 folder binding accessory
(show image)
1132886 SureBind Binding Strips A4 Black 50mm (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC 9660000 folder binding accessory
(show image)
9660000 SureBind Binding Strips A4 Red 25mm (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC 9741635 folder binding accessory
(show image)
9741635 VeloBind Binding Strips 45mm Black (25) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC 9741636 folder binding accessory
(show image)
9741636 VeloBind Binding Strips 45mm Blue (25) 0.00
(excl. VAT)
0 (incl. VAT)