Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Interface: IR Wireless
- - Remote control proper use: TV
- - Black, White
- - Press buttons
- - Buttons quantity: 44
- - Number of devices supported: 1
More>>>
Short summary description G.B.S. Elettronica 1450 remote control IR Wireless TV Press buttons:
This short summary of the G.B.S. Elettronica 1450 remote control IR Wireless TV Press buttons data-sheet is auto-generated and uses the product title and the first six key specs.
G.B.S. Elettronica 1450, TV, IR Wireless, Press buttons, Black, White
Long summary description G.B.S. Elettronica 1450 remote control IR Wireless TV Press buttons:
This is an auto-generated long summary of G.B.S. Elettronica 1450 remote control IR Wireless TV Press buttons based on the first three specs of the first five spec groups.
G.B.S. Elettronica 1450. Remote control proper use: TV, Interface: IR Wireless. Number of devices supported: 1. Input type: Press buttons, Buttons quantity: 44