location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Genius Computer Technology GB-1502 backpack Black Polyester

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius Computer Technology Check ‘Genius Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GB-1502
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31280052101
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Genius Computer Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Genius Computer Technology GB-1502 backpack Black Polyester
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Polyester
  • - 15.6"
  • - Number of compartments: Y
Long product name Genius Computer Technology GB-1502 backpack Black Polyester :
The short editorial description of Genius Computer Technology GB-1502 backpack Black Polyester

14-15.6'', Polyester, Black
More>>>
Short summary description Genius Computer Technology GB-1502 backpack Black Polyester:
This short summary of the Genius Computer Technology GB-1502 backpack Black Polyester data-sheet is auto-generated and uses the product title and the first six key specs.

Genius Computer Technology GB-1502, 15.6", Polyester

Long summary description Genius Computer Technology GB-1502 backpack Black Polyester:
This is an auto-generated long summary of Genius Computer Technology GB-1502 backpack Black Polyester based on the first three specs of the first five spec groups.

Genius Computer Technology GB-1502. Product main color: Black, Material: Polyester, Minimum screen size: 14". Weight: 19.8 oz (562 g). Dimensions (WxDxH): 1.26 x 0.472 x 1.73" (32 x 12 x 44 mm)