location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel RS3MC044 RAID controller PCI Express x8 3.0 12 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS3MC044
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS3MC044
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0675901217675 show
Category:
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID Controllers Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel RS3MC044 RAID controller PCI Express x8 3.0 12 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supported storage drive interfaces: SAS, Serial ATA
  • - Host interface: PCI Express x8
  • - RAID levels: 0, 1, 5, 6, 10, 50, 60
  • - 12 Gbit/s
  • - SSD support
  • - Number of devices supported: 240
Long product name Intel RS3MC044 RAID controller PCI Express x8 3.0 12 Gbit/s :
The short editorial description of Intel RS3MC044 RAID controller PCI Express x8 3.0 12 Gbit/s

RAID Controller RS3MC044
More>>>
Short summary description Intel RS3MC044 RAID controller PCI Express x8 3.0 12 Gbit/s:
This short summary of the Intel RS3MC044 RAID controller PCI Express x8 3.0 12 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Intel RS3MC044, SAS, Serial ATA, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 12 Gbit/s, Low Profile MD2 Card, 1024 MB

Long summary description Intel RS3MC044 RAID controller PCI Express x8 3.0 12 Gbit/s:
This is an auto-generated long summary of Intel RS3MC044 RAID controller PCI Express x8 3.0 12 Gbit/s based on the first three specs of the first five spec groups.

Intel RS3MC044. Supported storage drive interfaces: SAS, Serial ATA, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 12 Gbit/s, Form factor: Low Profile MD2 Card. Built-in processor: SAS3108 ROC, Processor frequency: 1200 MHz, Processor family: LSI. Voltage: 3.3 V. Width: 6.6" (167.6 mm), Depth: 2.54" (64.4 mm), Packaging content: (1) RAID add-in-card with full height and low profile brackets.

Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)