location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision LT2452P LED display 24" 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT2452P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60A6MAR2US
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkVision LT2452P LED display 24" 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 24" LED IPS
  • - 1920 x 1200 pixels
  • - 300 cd/m² 1000:1
  • - 30 W
Guarantee: 3 Years
Long product name Lenovo ThinkVision LT2452P LED display 24" 1920 x 1200 pixels Black :
The short editorial description of Lenovo ThinkVision LT2452P LED display 24" 1920 x 1200 pixels Black

ThinkVision LT2452P, LED 24", 300 cd/m2, 1000:1, 1920 x 1200 px, LED Backlight, VGA x1, DVI-D x1, Display Port x1
More>>>
Lenovo ThinkVision LT2452P LED display 24" 1920 x 1200 pixels Black:
The official marketing text of Lenovo ThinkVision LT2452P LED display 24" 1920 x 1200 pixels Black as supplied by the manufacturer

For large enterprises that demand performance, quality, and green values, Lenovo introduces the eIPS panel ThinkVision LT2452p.The LT2452p offers multiple input options for hardware compatibility – VGA, DVI-D and DisplayPort. A color gamut of 72%, higher resolution and contrast ratio gives you the best screen space and clarity needed to be productive. The monitor complements the speed of your ThinkCentre with fast 7 milliseconds response times. Collaboration is more effective with lift, tilt, pivot and swivel features. With no comprise on quality, the LT2452p offers remarkable savings with certifications for green energy. It adopts ThinkVision’s Green Grand Slam Certifications, meeting Energy Star 6.0, TUV Green Mark, EPEAT Gold, TCO Display 6.0, TCO Certified Edge 1.1, and UL Environment Gold; on top of this, it boasts lower energy consumption and lesser environmental impact.- 24-inch IPS LED backlit LCD panel - eIPS - 1920 x 1200 resolution - 16:10 aspect ratio - USB Hub (1-4 USB2.0) - VGA, DVI-D and DisplayPort connections - Full ergo stand (Lift, Tilt, Pivot, Swivel) - PVC free / Arsenic free / Pb free / Mercury free - The Electronic Product Environmental Assessment Tool (EPEAT) Gold certified - Energy Star 6.0 Certified - TCO6.0 / TCO Edge 1.1 Certified - TUV Green Mark Certified - ULE Gold Certified - RoHs - 85% PCC plastic resins - China Energy Label(CEL) 1 - Available in Business Black

Short summary description Lenovo ThinkVision LT2452P LED display 24" 1920 x 1200 pixels Black:
This short summary of the Lenovo ThinkVision LT2452P LED display 24" 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision LT2452P, 24", 1920 x 1200 pixels, LED, LED, Black

Long summary description Lenovo ThinkVision LT2452P LED display 24" 1920 x 1200 pixels Black:
This is an auto-generated long summary of Lenovo ThinkVision LT2452P LED display 24" 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision LT2452P. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Viewing angle, vertical: 178°. Height adjustment. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Supported graphics resolutions
1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Viewable size, horizontal
20.4" (51.8 cm)
Viewable size, vertical
12.8" (32.4 cm)
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
AC (power) in
Yes
Ergonomics
Cable lock slot *
No
Height adjustment *
Yes
Ergonomics
Height adjustment
4.33" (11 cm)
Pivot
Yes
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt angle range
0 - 30°
On Screen Display (OSD)
Yes
LED indicators
Power
Tilt adjustment
Yes
Power
Power consumption (typical) *
30 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Manual
Yes
Weight & dimensions
Width (without stand)
22" (559.6 mm)
Depth (without stand)
10.1" (257.3 mm)
Height (without stand)
15.5" (394.8 mm)
Weight (without stand)
14.7 lbs (6.67 kg)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-09-22 16:25:10
Uk has collected 6 expert reviews for Lenovo ThinkVision LT2452P LED display 61 cm (24") 1920 x 1200 pixels Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
uk.hardware.info
Updated:
2014-01-24 01:17:27
The monitor will always remain the main focal point of a PC, no matter if you're a casual user, die-hard overclocker or hardware enthusiast. It's the component you will be staring at the most. The market for computer screens became quite rich in 2012, w...
0%