location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GB3022PVCA fridge-freezer Freestanding 296 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GB3022PVCA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB3022PVCA
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG GB3022PVCA fridge-freezer Freestanding 296 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver Freestanding 296 L
  • - 210 L Fridge interior light
  • - 86 L Bottom-placed
  • - 369 kWh 42 dB
More>>>
Short summary description LG GB3022PVCA fridge-freezer Freestanding 296 L Silver:
This short summary of the LG GB3022PVCA fridge-freezer Freestanding 296 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG GB3022PVCA, 296 L, 42 dB, Silver

Long summary description LG GB3022PVCA fridge-freezer Freestanding 296 L Silver:
This is an auto-generated long summary of LG GB3022PVCA fridge-freezer Freestanding 296 L Silver based on the first three specs of the first five spec groups.

LG GB3022PVCA. Total net capacity: 296 L, Noise level: 42 dB. Fridge net capacity: 210 L, Fridge interior light. Freezer net capacity: 86 L. Annual energy consumption: 369 kWh. Product color: Silver

Design
Appliance placement *
Freestanding
Product color *
Silver
Child lock
No
Performance
Total net capacity *
296 L
Noise level *
42 dB
Water dispenser
Yes
Air filter
No
Fridge
Fridge net capacity *
210 L
Fridge interior light
Yes
Bottle rack
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
86 L
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Fresh zone
Fresh zone compartment *
No
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A
Annual energy consumption *
369 kWh
Weight & dimensions
Width *
23.4" (595 mm)
Depth *
24.3" (617 mm)
Height *
74.6" (1896 mm)
Weight *
169.8 lbs (77 kg)
Other features
No Frost system
Yes
Multi-airflow system
Yes
Form factor
Upright
Anti-bacterial function
Yes
Door type
Double