location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GB5240PVCZ fridge-freezer Freestanding Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GB5240PVCZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB5240PVCZ
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG GB5240PVCZ fridge-freezer Freestanding Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver Freestanding
  • - No Frost (fridge) Multi-Airflow system (fridge) Fridge interior light
  • - Bottom-placed
  • - 263 kWh 41 dB
More>>>
Short summary description LG GB5240PVCZ fridge-freezer Freestanding Silver:
This short summary of the LG GB5240PVCZ fridge-freezer Freestanding Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG GB5240PVCZ, No Frost (fridge), 41 dB, Silver

Long summary description LG GB5240PVCZ fridge-freezer Freestanding Silver:
This is an auto-generated long summary of LG GB5240PVCZ fridge-freezer Freestanding Silver based on the first three specs of the first five spec groups.

LG GB5240PVCZ. Door hinge: Right. Noise level: 41 dB. No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Annual energy consumption: 263 kWh. Product color: Silver

Design
Appliance placement *
Freestanding
Product color *
Silver
Door hinge
Right
Child lock
Yes
Built-in display *
Yes
Number of compressors
1
Performance
Total gross capacity
360 L
Noise level *
41 dB
Icemaker *
No
Water dispenser
No
Air filter
No
Fridge
Fridge gross capacity
252 L
Fridge interior light
Yes
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
4
Egg balcony
Yes
Bottle rack
Yes
Freezer
Freezer position *
Bottom-placed
Freezer gross capacity
108 L
Freezer number of shelves/baskets *
2
Fast freeze function *
Yes
Ice cube tray
No
Fresh zone
Fresh zone compartment *
No
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A++
Annual energy consumption *
263 kWh
Weight & dimensions
Width *
23.4" (594 mm)
Depth *
26.4" (671 mm)
Height *
79.1" (2010 mm)
Weight *
194 lbs (88 kg)
Other features
No Frost system
Yes
Multi-airflow system
Yes
Form factor
Upright
Door type
Double