Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Desktop publishing
- - Full
- - Electronic Software Download (ESD)
- - 5 license(s)
Long product name Markzware Q2ID v5.5, ESD Desktop publishing Full 5 license(s)
:
Q2ID v5.5, QuarkXPress to Adobe InDesign, 5 User, Win, ESD
The short editorial description of Markzware Q2ID v5.5, ESD Desktop publishing Full 5 license(s)
Q2ID v5.5, QuarkXPress to Adobe InDesign, 5 User, Win, ESD
More>>>
Short summary description Markzware Q2ID v5.5, ESD Desktop publishing Full 5 license(s):
This short summary of the Markzware Q2ID v5.5, ESD Desktop publishing Full 5 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Markzware Q2ID v5.5, ESD, Desktop publishing, Full, 5 license(s), Electronic Software Download (ESD), 2048 MB, Intel Pentium III
Long summary description Markzware Q2ID v5.5, ESD Desktop publishing Full 5 license(s):
This is an auto-generated long summary of Markzware Q2ID v5.5, ESD Desktop publishing Full 5 license(s) based on the first three specs of the first five spec groups.
Markzware Q2ID v5.5, ESD. Type: Desktop publishing, License type: Full, License quantity: 5 license(s). Minimum RAM: 2048 MB, Minimum processor: Intel Pentium III, Minimum system requirements: Adobe InDesign CS4, CS5, CS 5.5. Platform: PC