location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Moto E SM3797AD1N3 smartphone 4.3" Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 1980 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moto E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM3797AD1N3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM3797AD1N3
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:47:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola Moto E SM3797AD1N3 smartphone 4.3" Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 1980 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4.3" 540 x 960 pixels
  • - Qualcomm Snapdragon 200 1.2 GHz
  • - 1 GB 4 GB MicroSD (TransFlash) 32 GB
  • - 3G Single SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 5 MP
  • - 1980 mAh
  • - Android 4.4
More>>>
Short summary description Motorola Moto E SM3797AD1N3 smartphone 4.3" Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 1980 mAh White:
This short summary of the Motorola Moto E SM3797AD1N3 smartphone 4.3" Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 1980 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Moto E SM3797AD1N3, 4.3", 1 GB, 4 GB, 5 MP, Android 4.4, White

Long summary description Motorola Moto E SM3797AD1N3 smartphone 4.3" Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 1980 mAh White:
This is an auto-generated long summary of Motorola Moto E SM3797AD1N3 smartphone 4.3" Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 1980 mAh White based on the first three specs of the first five spec groups.

Motorola Moto E SM3797AD1N3. Display diagonal: 4.3", Display resolution: 540 x 960 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 200. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 1980 mAh. Product color: White. Weight: 5.01 oz (142 g)

Display
Display diagonal *
4.3"
Display resolution *
540 x 960 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
200
Processor architecture
ARM Cortex-A7
Processor cores
2
Processor frequency *
1.2 GHz
Storage
RAM capacity *
1 GB
Internal storage capacity *
4 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
5 MP
Rear camera resolution
2592 x 1944 pixels
Front camera type *
Single camera
Rear camera flash *
No
Rear camera type *
Single camera
Video recording
Yes
Geotagging
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
SIM card type *
MicroSIM
2G standards
Edge, GPRS, GSM
3G standards *
UMTS
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
Tethering (modem-mode)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB B
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
Messaging
E-mail
Yes
Design
Form factor *
Bar
Product color *
White
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
Audio formats supported
AAC, AAC+, FLAC, MIDI, MP3, OGA, PCM
Video formats supported
DIVX, H.263, H.264, MP4, VC-1
Video compression formats
H.263, H.264, MPEG4
Voice codecs
AMR-NB, AMR-WB
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialing
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 4.4
App distribution platform
Google Play
Google applications
Google Maps, Google Play, Google Voice Search
Battery
Battery capacity *
1980 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Orientation sensor
Yes
Weight & dimensions
Width
2.55" (64.8 mm)
Depth
0.484" (12.3 mm)
Height
4.91" (124.8 mm)
Weight *
5.01 oz (142 g)
Packaging content
Quick start guide
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 16:10:42
Uk has collected 294 expert reviews for Motorola Moto E SM3797AD1N3 smartphone 10.9 cm (4.3") Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 1980 mAh White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
ausdroid.net
Updated:
2014-08-09 16:10:41
When I attended the Motorola breakfast announcing the Moto E and Moto G 4G back in May this year, I had to say that at least in relation to the E, I didn't have high hopes. By that stage, I'd already reviewed the Moto G, and while it (then) lacked a 4G op...
Good The Moto E runs (basically) stock Android, so it'll be updated pretty quickly, Battery life that lasts all day, and then some more, A good size for the average hand...
Bad There's no 4G here, but frankly, what did you expect?, Qualcomm's Snapdragon 200 is slow compared to what's in most other phones, and you notice it, The camera is pretty poor, Hardware...
Bottom line Motorola market the Moto E as Made to Last, and Priced for All. These are broad claims, and they're met by the Moto E.At $179, it's very affordable. Considering that there's not much available for less than this, and what is available in that range is mos...
0%
goodgearguide.com.au
Updated:
2014-08-09 16:10:41
Good budget smartphones meet your everyday needs when you're used to using phones of a flagship caliber. We were using the — arguably the most advanced smartphone on the market — prior to testing the Moto E. Stark differences set the two smartphones apart...
Good DualSIM, Inexpensive smartphone, Light Android 4.4 overlay, Expandable memory...
Bad No front camera, Poor rear camera...
Bottom line Motorola's Moto E is a smartphone shaved down to the basics, but all of the basics have been done properly. This isn't the fastest or flashiest smartphone around, but it certainly has a whole lot of mobile smarts for its $179 price...
80%
digitalversus.com
Updated:
2014-08-09 16:10:41
After striking gold with the Moto G 's rather remarkable value for money, Motorola has decided to rev up the old gears and hit the track again with the Moto E. The American-turned-Chinese manufacturer has its sights set on the heavily disputed entry-level...
Good Design and manufacturing quality worthy of a bigname smartphone, OS is fluid, responsive, Fair screen, Gorilla Glass 3...
Bad Battery life, Camera, Horrible sound quality, Heavy body, No front camera, Charger not included(!)...
Bottom line With such serious multimedia and battery shortcomings, the Moto E is clearly no Rolls Royce of the phone industry. But it would be unfair to judge it based solely on that. After the Moto G's excellent value for money, Motorola is striking the same chord w...
40%
wired.co.uk
Updated:
2014-08-09 16:10:41
The Moto E is the latest in Motorola's series of budget phones. It has the lowest spec yet, and the lowest price, but still hopes to do the basics better than most. Chassis and screen At 12mm deep, it's a little chunkier and heavier than its more expens...
Good Decent processor, expandable memory, budget price...
Bad No 4G, soso screen, camera and battery life not great...
Bottom line Unfortunately for the Motorola Moto E, the screen is so-so, the camera a little below par, it's not 4G and the battery life isn't great. However, it's certainly very cheap, and as far as its processor, expandable memory and up-to-date Android operating s...
60%
whatmobile.net
Updated:
2014-08-09 16:10:41
Last year, Motorola changed the entry-level smartphone market with the release of the Moto G , a solid handset with impressive specs – 1.2GHz processor, 1GB of RAM, 720 x 1,280-pixel resolution screen – for an affordable £135.The device was an astounding...
Good That price! At £89, no other phone comes close to matching the specs offered here, Android 4.4 KitKat out of the box, The best screen resolution in its class...
Bad Poor 5MP rearfacing camera and no frontfacing selfie snapper, Very little storage, 1.2GHz CPU struggles with some tasks...
85%
stuff.tv
Updated:
2014-08-09 16:10:41
The Moto E's got a 4.3in qHD screen - that's a little q, not a big one as in the LG G3's QHD screen. But at £90 even a little q is seriously respectable.It means a resolution of 540x960, which equates to a pixel density of 221ppi - higher than that of the...
Good Cheap, microSD storage (but limited to 32GB), Reliable performance, Compact, sturdy build...
Bad Disappointing main camera, Screen's great but not HD, No 4G, No front camera...
Bottom line Open Gallery If a £90 Nexus existed, it would look a lot like the Moto E. This isn't just Android for the masses, it's tidy, reliable, loveable Android for the masses. No, it isn't perfect. But considering we're yet to meet a mobile device that...
80%
pcadvisor.co.uk
Updated:
2014-08-09 16:10:41
Motorola blew us away with the budget Motorola Moto G smartphone and is now back with the even cheaper Moto E. Here's our Moto E review, in video. (For the detailed review, see Motorola Moto E review: £89 budget smartphone sets new bar .) The Moto G set...
0%
expertreviews.co.uk
Updated:
2014-08-09 16:10:41
It seems therefore strange that the company is now releasing an even cheaper 3G smartphone in the form of the Moto E. At just £90 SIM-free at the time of writing, the Moto E is much cheaper than a SIM-free Moto G, and if you don’t want to spend over £100...
Bottom line Camera could be better, but this sub-£100 phone has great performance and superb battery life...
80%
thunderbaylive.com
Updated:
2014-08-09 16:10:41
Lisa Gade reviews the Moto E Android phone. This Motorola's most affordable unlocked GSM smartphone (CDMA is coming according to Motorola). The $129 Moto E has a 4.3″ qHD display and it runs Android 4.4 KitKat on a 1.2GHz dual core Qualcomm Snapdragon CPU...
0%
canadianreviewer.com
Updated:
2014-08-09 16:10:41
Motorola, soon to be part of the Lenovo stable, is upping the ante by lowering the spec sheet. The Moto E, is their budget model and it is available without contract for $179.99. The thing is, it doesn't feel or look like a budget phone. In terms of specs...
90%
techadvisor.co.uk
Updated:
2014-08-09 16:10:41
Motorola has announced a new budget smartphone in the form of the Moto E which is a sort of follow-up to the popular Moto G . Here's our Motorola Moto E hands-on review from the London launch event. See also: 21 best smartphones: The best phone you can bu...
Bottom line Motorola set a new benchmark for the budget smartphone with the Moto G but has gone even lower on price with the Moto E. Although we're impressed with the Moto E which will make a great first or spare smartphone, it's worth paying the extra for the Moto G...
80%
gadgetshow.channel5.com
Updated:
2014-08-09 16:10:41
Just when you thought bargains didn’t get any better than the Moto G, Motorola gives its wonder phone a little baby brother to play with: meet the Motorola Moto E, an Android smartphone that’s only slightly smaller and lower-specced, and at just £79.99...
Good It took a few years, but Motorola has finally left its “edgy” Batman-esque designs and needless Kevlar coating behind. It was needlessly macho, and more than a bit ugly. Like the Moto G and Moto X before it however, the Moto E is a handsome phone, if nothing more, with smooth lines and an uncluttered front face, with a colourful 4.3-inch screen (bigger than an iPhone’s). It’s reminiscent of Palm’...
Bad Motorola’s had to keep the Moto E lean to keep the price down, and that means a few compromises, though they’re not also surprises. For starters, there’s only 4GB of storage on board, leaving a pretty measly amount of space for apps after the Android OS install - it’s not a huge problem since you can store apps on your SD card, but you may find yourself moving apps over in the settings more than...
Bottom line Motorola just keeps on stunning us with its low price mobiles: quite how the company can be making a profit on the Moto E is beyond us, but that’s only for them to worry about, not you. All you need to know is that this is the best phone you can buy fo...
100%
alphr.com
Updated:
2014-08-09 16:10:41
The Motorola Moto G has been such a huge success since its launch in 2013 (it's Motorola's best-selling smartphone of all time) that the company has decided to follow it up with another low-cost handset, the Moto E. Continue reading for our Moto E review...
Bottom line Makes plenty of compromises, but performs where it counts; the Moto E is another winner from Motorola...
83%
itproportal.com
Updated:
2014-08-09 16:10:41
Anyone who regularly reads my handset reviews will know how important the Motorola Moto G has been. Since last November it has overshadowed every phone aiming at the £150 price range, and quite a lot priced a fair bit higher. Now Motorola wants the Moto E...
Good Very robust build, Excellent battery life, MicroSD support, Android 4.4...
Bad Average screen, No front camera...
Bottom line Motorola hasn't quite produced the stunner that some people might want with the Moto E. The absence of a front camera will immediately put it out of the running for the selfie brigade, and the screen disappoints a bit too. Still, the robust build, Androi...
90%
theregister.co.uk
Updated:
2014-08-09 16:10:42
Motorola couldn't have asked for more from the affordable Moto G. It bumped the company's UK smartphone market share from next to nothing to 6 per cent all by itself. For the first time in more than a decade, it gave European stores a Motorola device pe...
Bottom line So has Motorola repeated the trick it pulled off with the Moto G? For just £90 you are getting a decent – no, make that a very decent – bit of kit, but come on guys, what's with the missing webcam? That really spoils the soup for want of a pinch of salt...
0%
Digitaltrends.com
Updated:
2014-08-09 16:10:42
The Moto G is the best-selling smartphone in Motorola's history. It outsold every Droid and new Razr the company released, and that's because it hit a new sweet spot. At only $180, it's insanely cheap for a smartphone, but packs almost all the goodies and...
Good It costs $130, Comes with Android 4.4 KitKat, Comfortable to hold, Great battery life, Decent-sounding speakers, Moto Alert is useful, MicroSD slot included for expanded storage...
Bad No 4G LTE, 4GB of internal storage is not enough, Crappy rear cam, no front cam, Screen has poor viewing angles, Battery cover rattles, No NFC...
Bottom line To be blunt, this is a $130 phone, and buying it will mean a lot (a lot) of sacrifices. If your budget cannot go higher than $130, this phone is a better option than most at its price point. But if you can, in any way, afford to pay more, we highly reco...
80%
3g.co.uk
Updated:
2014-08-09 16:10:42
Motorola really impressed us with its highly affordable, mid-range Moto G and now it's back looking to repeat the trick with an even more affordable entry level handset going by the name Moto E.It's available for just £89, making it that rare smartphone t...
Good Beautiful design, microSD card slot, User friendly...
Bad Underwhelming camera, Lower powered than we'd like...
Bottom line The best of the under-£100 devices, the Moto E shows that smartphones can be cheap yet desirable...
70%
knowyourmobile.com
Updated:
2014-08-09 16:10:42
But now Motorola is no longer part of Google (it's now owned by Lenovo) was all this in vain? Or, is Motorola just getting started? The Moto E is the first handset released by Motorola since the Lenovo acquisition, and like the Moto G before it, the Moto...
0%
trustedreviews.com
Updated:
2014-08-09 16:10:42
What is the Motorola Moto E? The Motorola Moto E is a slightly smaller, slightly cheaper alternative to the Moto G , the highest-selling phone Motorola has ever made. For around £80 you get a simple, pretty high-quality mobile with fewer cutbacks than you...
Good Great value, Class-leading screen, Up-to-date software...
Bad Poor camera, Limited storage, Low-end CPU...
Bottom line It's not powerful and the camera is poor, but the Moto E offers a good baseline smartphone experience if the Moto G is that bit too expensive for your wallet.Next, read our best mobile phones round-up...
80%
techradar.com
Updated:
2014-08-09 16:10:42
The Moto G took the budget market by storm last year. Within five months of being on sale it became Motorola's best-selling handset ever.There was clearly a pretty easy meeting at Moto HQ: do that, but cheaper. That's come in the form of the Motorola Moto...
Good Low price, Nice build, Decent screen and power...
Bad No flash or front camera, Non, removable battery, Terrible internal storage...
Bottom line With a decent display you can consider using the Moto E to watch movies and TV shows on, plus the addition of a microSD slot (for cards up to 32GB in size) makes it easier for you to carry round your favourite videos. That expandable storage option is cer...
0%
techradar.com/au/
Updated:
2014-08-09 16:10:42
The Moto G took the budget market by storm last year. Within five months of being on sale it became Motorola's best-selling handset ever.There was clearly a pretty easy meeting at Moto HQ: do that, but cheaper. That's come in the form of the Motorola Moto...
Good Low price, Nice build, Decent screen and power...
Bad No flash or front camera, Nonremovable battery, Terrible internal storage...
Bottom line It appears that Motorola has done it again. It's created a desirable smartphone with an impressively low price tag and a decent set of specs. There are a few more concessions to be had on the Moto E over the Moto G, with no front camera, no rear flash an...
0%
Theinquirer.net
Updated:
2014-08-09 16:10:42
Unveiled at an event in London, the Moto E is even cheaper than the Moto G, which Motorola called its "best-selling smartphone ever" today, with the handset set to go on sale this week priced at just £89. With the Moto E, Motorola is looking to kill off t...
0%
pocket-lint.com
Updated:
2014-08-09 16:10:42
Motorola has announced the Motorola Moto E, the latest device in its drive to put a smartphone into the hands of everyone. It aims to give you a great smartphone experience without costing a packet. Those were also the aims of the Motorola Moto G, launch...
0%
alphr.com
Updated:
2014-08-09 16:10:42
The Motorola Moto G has been such a huge success for Motorola since its launch in 2013 (it's the company's best selling smartphone of all time) that it has decided to follow it up with the Moto E, an even cheaper Android handset. Continue reading for our...
Bottom line Motorola's new budget baby offers grown-up smartphone features on the cheap...
0%
T3.com
Updated:
2014-08-09 16:10:42
If you thought the Motorola Moto G was good value, you'll love its successor, the Motorola Moto E. Its another stripped back, no frills Android-running smartie, but here's the kicker: it comes in under a ton. Just £90, to be exact. That's on a par with th...
Good Great price, Pure Android, Sturdy build quality...
Bad Iffy camera, Not made for games, No 4G...
60%
fatducktech.com
Updated:
2014-08-10 11:06:07
Motorola continues to play in the budget/low cost space with the extremely affordable Motorola Moto E. But is it money well spent?Budget phones are, by their nature, an exercise in compromises.You're not paying top dollar for top-end performance. You're p...
0%
gadgetspeak.com
Updated:
2014-08-13 07:58:57
While on the subject of the back cover, Motorola has developed more than 20 coloured interchangeable covers, called Motorola Shells, if you want a different look from the basic white or black offering. You will also need to remove the back cover when inse...
72%
gadgetguy.com.au
Updated:
2014-08-15 08:47:57
If you thought Motorola had left Australia, think again, because one of the pioneers of the mobile is back, and this time, it has something great for anyone keen not to spend an arm or a leg.The second Motorola for 2014 in Australia is an entry class phon...
Good Solid battery life, with close to two days; Comfortable design; Two SIMs, if that sort of thing works for you; Pretty stock version of Android, and one of the most up-to-date iterations at that; Unlocked budget phone; MicroSD storage will be useful for ex...
Bad The rear camera is not good. not by a long shot; No flash on the rear camera; No front-facing camera; 3G speeds aren't great; Performance can be a bit hit and miss;...
Bottom line Motorola's attempt to take on the budget market is an interesting product, culminating in a handset that you'd be happy to own provided you weren't dependent on the lacklustre camera and lack of 4G.Without these two aspects, the Moto E flies in, providing...
70%
mobilechoiceuk.com
Updated:
2014-08-31 10:20:59
Motorola may have been the darling of the mobile phone industry with its phenomenally popular Razr in the early 2000s, but having fallen on hard times in the wake of the iPhone and Samsung, Motorola is now making the most of selling budget phones with a p...
Good Good design and excellent build quality. Bright, good quality screen. Unmodified Android, plus futureproof for at least one major upgrade...
Bad Tiny internal storage. Occasionally feels a little slow. No 4G. Average rear camera and no frontfacer...
Bottom line Best in the sub-£100 class, the Moto E proves a smartphone can be both cheap and desirable. The E isn’t the thinnest and lightest; it doesn’t have the biggest screen, the most memory or the fastest processor. But it is incredibly affordable, has a good s...
80%
pocket-lint.com
Updated:
2014-09-06 02:21:41
When Motorola launched the Moto G smartphone last year, it said it wanted to offer "an affordable smartphone for people who don't want to compromise on quality, experience or style". It more than succeeded in that venture, and now its focus shifts to the...
Good Great design, affordable price, good display, excellent battery life, microSD support, raw Android 4.4 operating system, great sound...
Bad No front-facing camera, terrible rear camera, slow performance/loading at times, limited internal storage, no 4G connectivity...
Bottom line The Moto E is a brilliant device for the price. If your budget doesn't stretch beyond £100 then we would say - ignoring the lack of 4G connectivity - that there isn't a competing device that offers the same overall experience, specification and desi...
90%
gadgetguy.com.au
Updated:
2014-09-06 02:21:41
Motorola's recently reviewed X smartphone might be tackling the mid-range, but the entry level market has space for Moto to take over, and a new device from the company looks squarely aimed at people who don't want to spend too much.Announced overseas and...
0%
reviewed.com
Updated:
2014-10-05 07:22:36
Let's say you're a phone designer tasked with creating the ultimate affordable smartphone. Okay, let's be straight: it's gotta be cheap. $129 cheap. You can't load it up with the best Snapdragon processor or a gorgeous UHD display, but it's still got to b...
Bottom line Below average overall, but not bad for the money. We began this review by wondering what a phone designer would do if they had to make a good phone for under $130. It's hard to imagine a better response than the Moto E. It's a phone that, by necessity...
0%
goodgearguide.com.au
Updated:
2014-10-09 11:07:52
Good budget smartphones meet your everyday needs when you're used to using phones of a flagship caliber. We were using the LG G3 — arguably the most advanced smartphone on the market — prior to testing the Moto E. Stark differences set the two smartphones...
Good Dual-SIM, Inexpensive smartphone, Light Android 4.4 overlay, Expandable memory...
Bad No front camera, Poor rear camera...
Bottom line Motorola's Moto E is a smartphone shaved down to the basics, but all of the basics have been done properly. This isn't the fastest or flashiest smartphone around, but it certainly has a whole lot of mobile smarts for its $179 price...
80%
goodgearguide.com.au
Updated:
2014-10-09 11:07:53
Motorola Mobility's Moto E doesn't cost much, but it works well and doesn't look cheap. The Moto E was launched Tuesday and costs US$129 without a contract. Motorola's goal is to convince users who still have a basic feature phone that they can now afford a smartphone.
0%
expertreviews.co.uk
Updated:
2014-10-31 09:09:59
At just £90 SIM-free, the Moto E is much more affordable than both the first and second generation Moto Gs, and the fact that it will also be getting a prompt upgrade to Android Lollipop once it's released makes it far better value than any other £90 smar...
80%
gadgetspeak.com
Updated:
2014-11-05 07:09:44
A well placed fingernail will remove the back to allow you to insert a micro SIM and a micro SD card. However the battery is not user changeable and is a little less powerful than most at 1980mAh.The right side has the on/off button and the volume up/down...
88%
knowyourmobile.com
Updated:
2014-11-07 14:28:09
Does the Moto E compete? Or is it just a cut too far? Join us for our full review of the Moto E.At first glance you would be forgiven for assuming the Moto G and Moto E are identical; they both share a minimalist design, with a largely plain front and a m...
Good Stock Android, Great build quality, Expandable storage...
Bad Poor camera, lowspec CPU, Low internal storage...
Bottom line The Moto G completely redefined the concept of the budget smartphone, providing an experience that most people would have happily paid twice or maybe three times as much for. The Moto E is even cheaper, but in order to shave some cash off the RRP, Motor...
80%
apcmag.com
Updated:
2014-11-19 19:25:04
With the $179 Android 4.4 Moto E, what you don't get is higher-end features like 4G or dual-band Wi-Fi, and some hardware features are meagre (4GB of storage) or have been left out entirely (no front-facing camera). What that does leave, though, is a lot...
90%
Theinquirer.net
Updated:
2014-12-18 04:50:09
THE MOTOROLA MOTO E is a dirt-cheap Android 4.4.2 Kitkat smartphone that Motorola hopes will lure those looking for an affordable device away from the Nokia Lumia 630...
Good Affordable, un-skinned Android 4.4.2 Kitkat, sturdy design, expandable storage, good battery life...
Bad Screen is lacking compared to the Moto G, performance can stutter...
70%
techadvisor.co.uk
Updated:
2014-12-27 07:38:13
Finding the best cheap smartphone is an important quest. Whether you are buying a smartphone as a gift for a child or older relative, or need a cheap phone yourself, it's important to get it right. There are plenty of terrible cheap smartphones. Fortunate...
0%
techadvisor.co.uk
Updated:
2014-12-27 07:38:13
As the best budget smartphones in the Windows and Android camps, we compare the Motorola Moto E and Nokia Lumia 530 spec for spec to see whether your money is better spent with Microsoft or Motorola. Read our Nokia Lumia 530 vs Motorola Moto E comparison...
0%
techadvisor.co.uk
Updated:
2014-12-27 07:38:14
We compare the two best cheap phones you can buy. For full reviews see our articles: Motorola Moto E review: £89 budget smartphone sets new bar and Lumia 520 review: budget smartphone offers good features and build for less than £100 . Lumia 520 vs Moto...
0%
pcadvisor.co.uk
Updated:
2014-12-27 07:38:14
The Moto G has been PC Advisor's best budget smartphone for a while but Motorola has come along with an even cheaper model in the Moto E . Watch our Moto E vs Moto G video review to see how the two budget smartphones compare. See also : What's the best bu...
0%
techadvisor.co.uk
Updated:
2014-12-27 07:38:14
Here at PC Advisor we're massive fans of the Motorola Moto G. It's not the fastest, nor the most feature-packed smartphone you can buy, but it does all the essentials and a lot more for as little as £129 (8GB 2013 model). It's the best-value smartphone we...
0%
techadvisor.co.uk
Updated:
2014-12-28 06:17:19
Motorola has updated the Moto G smartphone again and the 2014 edition has the exact same name as before. But how does it compare to the...
0%
wired.co.uk
Updated:
2015-02-01 14:10:20
Kids don't tend to buy their own phones, or if they do they apply for a loan from the bank of Mum&Dad. So kids phones shouldn't cost a fortune, but they should be able to perform all the functions that they need. Here are a few to think about.For an out...
60%
wired.co.uk
Updated:
2015-03-19 08:23:53
The Motorola Moto G set new standards for what a budget phone could be -- not once, but twice, with its second generation incarnation. Now comes the latest version of the even cheaper Moto E, with added 4G connectivity. But have its compromises to deliver...
Good Larger screen, sturdy build, better battery life, 4G, expandable memory, budget price...
Bad Low memory storage, camera is not great...
Bottom line The Motorola Moto E maintains its reputation as the budget phone to beat -- just about. With a bigger screen and improved processor, plus a superior battery, it ticks several important boxes, but we would have been more impressed if the screen resolution...
80%
v3.co.uk
Updated:
2015-03-20 12:54:19
Motorola set the standard for affordable smartphones with the original Moto G in 2013. Featuring above average internal specifications traditionally seen only on smartphones close to twice as expensive, and an all but untouched version of Android, the Mo...
Good Android 5.0 Lollipop, affordable, reasonable performance, decent design...
Bad Camera is average, only 8GB of storage...
Bottom line Offering all the enterprise benefits of Android 5.0 Lollipop, coupled with above average hardware for its price, the Moto E is one of the best affordable smartphones currently available...
80%
techadvisor.co.uk
Updated:
2015-04-04 11:31:08
We're big fans of Motorola's strategy for cheap Android phones. Pair plain Google Android with the bare essential hardware necessary for a smartphone today and sell it for a competitive price. The new Moto E improves on the original, and here was compare...
0%
gizmodo.com.au
Updated:
2015-06-04 15:35:08
Motorola's new Moto E has been a long time coming — it's a super-cheap smartphone from a historied and respected manufacturer that isn't terrible and doesn't try to offer the world. And, if you look at it in the context of its bargain-basement price tag...
Bottom line I've used the word ‘simple' a lot in this review, and in every instance I mean it in a positive context. If I were to expand ‘simple' to a few more words, it would be ‘modest, but sufficient'. Apart from the mediocre rear camera, there is nothing about th...
0%
whistleout.com.au
Updated:
2015-06-13 09:25:21
Dual-SIM phones are few and far between, especially in telco-dominant markets, like the US and Australia. Luckily Motorola has snuck one past the carrier guard dogs and released the dual-SIM Moto E for anyone who can make use of the extra connectivity.3/5...
Good DualSIM, Great camera for the price, Good 4.3inch screen with responsive touch panel, Solid battery life...
Bad Poor earpiece speaker impacts call quality, No camera flash, Screen hard to read on an angle, Not 4G...
Bottom line For its price, there are few better Android smartphone available. Motorola is economical in its design decisions, but the end result doesn't feel hamstrung by cheap components and poor performance -- in fact it is quite the opposite. Tagged: Motorol...
85%
knowyourmobile.com
Updated:
2015-10-30 11:38:15
KYM loves pretty much everything about the new Motorola. Since its acquisition and re-sale by Google, Motorola has built a reputation of building excellent hardware and pumping out Android updates at a rapid rate, the cornerstone of any great Android hand...
Good Stock Android, Great build quality, Expandable storage...
Bad Poor camera, low-spec CPU, Low internal storage...
Bottom line The Moto G completely redefined the concept of the budget smartphone , providing an experience that most people would have happily paid twice or maybe three times as much for. The Moto E is even cheaper, but in order to shave some cash off the RRP, Moto...
80%
pcworld.co.nz
Updated:
2016-11-05 14:46:53
Motorola Mobility's new Moto E budget smartphone.Motorola Mobility's Moto E doesn't cost much, but it works well and doesn't look cheap.The Moto E was launched Tuesday and costs US$129 without a contract. Motorola's goal is to convince users who still hav...
0%
klgadgetguy.com
Updated:
2016-11-24 11:54:34
Before the iPhone, feature phones are king when it comes to user friendliness and affordability, smartphones were so incapable that time where they can freeze and get infected by viruses. Fast forward today, we still have feature phones around but they me...
Good Extremely affordable, Best build quality and aesthetics on an entry-level device, Guaranteed Android OS updates, Surprisingly decent smartphone performance, Superb display quality, Good cell reception and call quality...
Bad Paltry internal storage, No auto focus in camera, Low video recording resolution...
Bottom line The Moto E is the best entry-level Android smartphone that fears no challenges in its competition and will finally put feature phones to its resting ground...
0%
liveatpc.com
Updated:
2016-11-24 11:54:35
Meet Motorola's new budget entry : The Moto EMotorola has been known for disrupting the market in recent times, with the release of the near-stock android Moto X and the excellent Moto G. Its blend of a pure Android play with nifty software tweaks has del...
Bottom line Budget Wonder Meet Motorola's new budget entry: The Moto EMotorola has been known for disrupting the market in recent times, with the release of the near-stock android Moto X and the excellent Moto G. Its blend of a pure Android play with nifty software...
86%
chip.com.my
Updated:
2016-11-24 11:54:35
It has been a rough few years for Motorola but despite the many troubles they have had, they still aren't taking a back seat and continue to release feature-packed Android smartphones with affordable price tags. For users who want a high-end experience, t...
Good DualSIM, Small but brilliant display, microSD card support...
Bad Basic camera with no flash, Nonremovable battery, No frontfacing camer...
Bottom line Out of the many budget smartphones available today, the Motorola Moto E is easily one of the best. It may have had a few compromises here and there but with a price tag under RM400, we won't complain as the Moto E does all the essentials well and should...
0%
theskop.com
Updated:
2016-11-24 11:54:35
Dari segi luaran, Moto E mempunyai skrin sentuh kapasitif sebesar 4.3-inci dengan resolusi qHD 540×960 (256ppi). Skrin yang digunakan ialah Corning® Gorilla® Glass 3 yang lasak dan tahan calar. Di atas skrin kelihatan satu speaker panggilan. Manakala di b...
0%
Mobile88.com
Updated:
2016-11-24 11:54:35
The Motorola Moto G is a highly-successful debutant for Motorola in the mid-range market, what with its decent specs in a very affordable package. The American company now hopes to replicate its success in the booming budget smartphone market with the Mot...
60%
businessinsider.my
Updated:
2016-11-24 11:54:35
Motorola doesn't care about beating Apple, Samsung, or HTC in the smartphone race. It's not trying to release a phone with the fastest processor, the sharpest display, or the thinnest frame.Following the success of its Moto G, which the company says is it...
0%
gizmodo.co.uk
Updated:
2017-05-18 03:49:59
Last year, all the most exciting mobile phones were dirt cheap. For just a hundred quid or so, I could buy an amazing device without tying myself to a contract. So I convinced myself cheap phones were the future. Maybe they still are. But not Motorola's...
Bottom line No. Buy a Moto G, or maybe a OnePlus One. If you're really looking for a great smartphone in the £100-ish price range, I'm still going to say that the £149 Moto G is your pick. It's just able to handle tasks more fluidly, has a better display, dual-front...
0%
mobilesyrup.com
Updated:
2017-11-02 05:43:01
The story of compromise is really a narrative of degrees. How much are you willing to sacrifice to achieve something else? In the Android world, as the dwindling price of components outpaces the speed requirements of the software powered by those parts, s...
80%
mobileburn.com
Updated:
2014-08-09 16:10:41
Motorola's 2013 design language continues with the Moto E. You can draw a straight line from the Moto X to the G to the E and see how it regresses in terms of power but keeps some of the external strengths in tact. The phone is thick and short in its bite...
Bottom line Motorola has rested its hat on delivering the most phone possible for the least money necessary. The company cut corners on the Moto X and focused on software, then cut even more corners with the Moto G and focused on price. With the Moto E, it's raced to...
0%
wired.com
Updated:
2014-08-09 16:10:41
WIREDZOMG CHEAP! Water resistant and a damn near smash-proof body. This phone is harder to kill than Steven Seagal. Great, solid handfeel. Variety of color options.TIREDSelfie hater: Lousy back side camera, and no front side camera at all. 4GB of storage...
Good ZOMG CHEAP! Water resistant and a damn near smashproof body. This phone is harder to kill than Steven Seagal. Great, solid handfeel. Variety of color options...
Bad Selfie hater: Lousy back side camera, and no front side camera at all. 4GB of storage is not enough to even store all my apps...
70%
slashgear.com
Updated:
2014-08-09 16:10:41
A smartphone for the cost-conscious. Going SIM-free and eschewing carrier subsidies has been slow to catch on in the US, but with T-Mobile USA's “Uncarrier” movement gaining pace, perhaps the time is right for handsets that bear their true sticker price...
Bottom line Competing on price is a tough business. The race to the bottom end has seen firms like Huawei and ZTE flourish, though perhaps not in the US where Motorola at least has brand advantage. The $129 Moto E is ambitious in a similar way to the Moto G, underc...
0%
phonedog.com
Updated:
2014-08-09 16:10:41
Motorola's latest handset, the Moto E, is in the hands of Marco Hanna. Can the cheapest handset in Motorola's lineup compare to more expensive smartphones like the Moto G, Moto X and Nexus 5?...
0%
talkandroid.com
Updated:
2014-08-09 16:10:41
If I asked you which phone is Motorola's best selling phone of all time, you would probably answer with the Moto X. You would be wrong as it is the Moto G, which is a budget phone. Budget phones are generally laughed at, but they happen to part of the fas...
Bottom line The Moto E almost seems like buying a phone from 2011 that is still in an unopened box. The DROID Bionic might just be the best comparison, but in terms of pure specs, it probably was a better phone since it sported a front-facing camera, had more interna...
0%
notebookcheck.net
Updated:
2014-08-09 16:10:41
For a number of years, nobody seemed to care much about Motorola. This changed abruptly with the release of the Moto G at the end of 2013. This great - and yet cheap (169 euros for the 8-GB-version) - smartphone managed to not only convince us, but also t...
Good Value, Build quality, Recent Android version, Battery life, Sufficient performance, Expandable storage...
Bad Camera module, Screen resolution...
Bottom line More cannot be expected for 119 Euros. Bullseye for Lenovo (again).It seems to be so easy to sell numerous smartphones Just provide a highly capable device with decent build quality and a low price. Then again, this may not be so easy to do, as many smart...
81%
phonescoop.com
Updated:
2014-08-09 16:10:41
If you thought Motorola was aiming low with last year's Moto G, think again. With its $130 price tag, the Moto E targets the true entry-level segment of the smartphone market. It may lack the appealing technology in today's mid-range and high-end handset...
Bottom line The Motorola Moto E is by no means perfect, but it is a smartphone any person could carry with pride. In exchange for top-of-the-line features, it offers solid performance at just about the lowest price possible without a contract. The Moto E covers the b...
0%
engadget.com
Updated:
2014-08-09 16:10:41
After Motorola released the well-received Moto X into the world last year, most of us had just one question: What's Google's expensive mobile division doing next? Then-chief Dennis Woodside was surprisingly forthcoming for a tech CEO -- he said Motorola w...
Good Runs an almost untouched version of Android 4.4.2, The vivid screen is a pleasant surprise, Rounded design makes for comfy gripping, Incredibly affordable...
Bad Only 4GB of internal storage, Rear camera is mediocre at best, No flash or front-facing camera...
Bottom line There's no two ways about it -- the Moto E is exciting, if not in the way most mobile buffs would like. You really shouldn't underestimate the sort of world-shaking power that can come from making something that's both very good and very cheap. So what if...
82%
androidauthority.com
Updated:
2014-08-09 16:10:41
Motorola moves to a different part of the alphabet in its continuing attempt to offer consumers a budget-friendly entry level smartphone that is meant to last. Essentially made to its retail value, the Moto E packs far less than the typical power performe...
Good One of the lowest prices for any smartphone, period, Sturdy construction, Good sharpness for a screen of its size, Front facing speaker, Expandable Storage...
Bad Low resolution screen won't please screen nuts, Low tier performance package doesn't back the 1 GB of RAM, microSD card required in order to install a lot of apps, Simply not made to be anything more than a communication device, Camera lacks flash, and is...
Bottom line 7.0 The Moto E is priced at just $129, unlocked, making it one of the cheapest smartphones you can get your hands on. The closest competitor is another Motorola device itself, the Moto G, which is priced $50 higher, but gets you a better display, a faster...
70%
theverge.com
Updated:
2014-08-09 16:10:41
The demand for high-end features at low-end prices thus produced an unhappy compromise: the cheap pseudo-smartphone. It wasn't simple, quick, and responsive like the basic phones of the past, nor did its battery last anywhere near as long. But it had Twit...
Good Extraordinarily cheap, Runs the latest version of Android very well, Uncomplicated and pleasing design...
Bad Woeful camera, Display is merely adequate, 4GB of storage isn't much...
81%
recombu.com
Updated:
2014-08-09 16:10:41
Our full review of Motorola's Moto E budget phone, a great-value £89 Android KitKat device with some stunning specs and only one real weakness...When we first heard the price of Motorola's Moto E smartphone, a fully-fledged 4.3-inch Android KitKat handset...
Good Incredible performance, Colourful screen, Sturdy, smart design, Good battery life...
Bad Camera is a weak point, Moto G is almost as cheap...
Bottom line Right, it's time to be annoyingly contradictory.Do we love the Motorola Moto E? Yes, we do. It's a great performer for the price, with a colourful screen, fun design, and plenty of great features that make it easy to set up and use.Would we recommend it...
80%
Pocketnow.com
Updated:
2014-08-09 16:10:41
This review's subtitle is an axiom known to parents, financial advisors, and other dispensers of wisdom far and wide – but it's important to note that it's not necessarily a condemnation. The newest product out of Motorola Mobility has an awful lot going...
Good Value never before seen,  Durable, waterresistant hardware,  Outstanding reception with solid speaker performance in all audio modes,  Good endurance...
Bad Slow, very inconsistent software, Bad camera, MicroSD requirement impacts affordability...
Bottom line Between the software stumbles, the storage shortage, and the camera, you might think the Moto E a pretty wimpy contender. Frankly, we're not confident that it'll age well; consistent updates aside, smartphones usually slow down over time, and performance...
67%
booredatwork.com
Updated:
2014-08-09 16:10:42
The Moto E from Motorola is one of those devices that shouldn't exist, not because it sucks. But rather to the fact that someone has finally made a worth while budget Android smartphone; and its not gimped. The Moto E retails for $129 without a contract a...
0%
arstechnica.com
Updated:
2014-08-09 16:10:42
The unlocked, off-contract phone is much better than its price tag would suggest.Many of the smartphone OEMs offer budget models, but they're mostly either ancient or terrible. They have slow, no-name processors; not enough RAM or storage; old versions of...
Good battery life...
Bad CPU, GPU, Wi-Fi, and cellular performance is good enough for the price, but objectively mediocre, MicroSD support is an improvement over stock Android but inelegant compared to Windows Phone, Who knows what's going to happen to Motorola once the Lenovo sa...
0%
phonearena.com
Updated:
2014-08-09 16:10:42
Motorola’s strategy has been a peculiar one lately to say the least. In the high-end segment, its Moto X Android smartphone proved to the masses that great phones don’t need beefy specs to stand a chance in being successful. Meanwhile, on the other end...
Good Hardtobeat $130 pricing for this unlocked model...
Bad Photo and video quality are subpar...
Bottom line It’s not perfect, but it doesn’t have to be – mainly because the Moto E is most impressive for its rich value. Value, it’s something that’s prized to the folks who don’t want to shell out a ton of money to experience the advantages of a smartphone. Don...
0%
pcmag.com
Updated:
2014-08-09 16:10:42
Motorola wants to usher in a new era in the mobile world—one marked by affordability without compromise. At Mobile World Congress, now-COO Rick Osterloh predicted the end of the $650 smartphone, and recent phones like the OnePlus One%displayPrice% at %sel...
Good Great build quality and display for the price. Clean, up-to-date version of Android. Memory card slot.
Bad No LTE. Poor camera. Can be sluggish at times. Low internal storage...
Bottom line Motorola puts feature phones on notice with the affordable, unlocked Moto E, making a modern Android smartphone experience more accessible than ever...
70%
Laptopmag.com
Updated:
2014-08-09 16:10:42
Motorola is on a mission to kill the feature phone. With 45 percent of Americans still using so-called dumb phones, that may seem like a tall order. But with the new Moto E, the company might be able to pull it off. Available for just $129 unlocked and of...
Good Very affordable, Nearly perfect color reproduction, Customizable rear Shell...
Bad No LTE support, Below-average battery life, Lacks front camera and camera flash...
Bottom line Motorola's $129 Moto E is a durable and customizable Android phone at a fraction of the cost of leading handsets, but it's missing some features...
60%
i4u.com
Updated:
2014-08-09 16:10:42
Under @ Google 's ownership, @ Motorola produces # Android # smartphones you'll want to buy: t.co/Oak5zQs09J $GOOGWelcome to the most important phone Motorola has ever made. I don't say this lightly. The RAZR is a classic which is likely to be joined by t...
0%
techworld.com
Updated:
2014-08-09 16:10:42
Motorola has announced a new budget smartphone in the form of the Moto E which is a sort of follow-up to the popular Moto G . Here's our Motorola Moto E hands-on review from the London launch event.The Moto G set a new benchmark for budget smartphones wit...
Bottom line Motorola set a new benchmark for the budget smartphone with the Moto G but has gone even lower on price with the Moto E. This smartphone is well built and has decent specs for just £89 so there's little not to like. Check back for a full review soon...
0%
androidauthority.com
Updated:
2014-08-09 16:10:42
The rumors and leaks are finally over with the highly anticipated announcement of the Moto E. This is far from being a super phone and its $129 ($79 on contract) price can attest to that, but is it worth the little money it does cost?Reporting to you from...
0%
mobiletechreview.com
Updated:
2014-08-09 16:10:42
The Moto E, not unlike the Moto G, is meant to take the world by storm. Not because it has killer high end features or a huge display but because it's affordable enough to be within reach for many folks on the planet. When Google started the Nexus line of...
Good Crazy low no-contract price, unlocked for use with any GSM network. Solid basics like a sharp display, latest Android OS, good voice quality, swappable colorful backs...
Bad For the $129 price, we can't complain--but don't expect high end features like LTE 4G or a big high resolution display. In fact, there's no front camera! Rear camera is so-so...
Bottom line Obviously the Moto E isn't for those who want all the latest smartphone bells and whistles like a large high resolution display or a fast quad core CPU. Like the $179 Moto G (soon to be released as an improved $219 model with LTE 4G and a microSD card slo...
70%
techspot.com
Updated:
2014-08-28 02:33:00
While budget smartphones don't get as much attention in the media as their flagship brothers, they're arguably more important globally. The businesses that manage to harness the entry-level market can see huge gains in sales and market share in key growth...
Good Excellent value for money. Comfortable design houses a decent display. Performance from the Snapdragon 200 SoC is better than expected. Stock Android leaves the bloat at home.
Bad Fixedfocus camera is often unusable. Limited internal storage.
Bottom line Over the years testing and reviewing smartphones, I haven’t used a device that retailed for under $130 at launch that was actually decent. Until I tried out the Moto E, that is. The Moto E isn’t a device suited to power users. It isn’t a device for peopl...
80%
techworld.com
Updated:
2015-02-01 14:10:20
Motorola has updated the Moto G smartphone again and the 2014 edition has the exact same name as before. But how does it compare to the firm's cheapest smartphone , the Moto E ? Find out in our Moto G2 (2014) vs Moto E comparison review.Ok, the new 2014 M...
0%
androidspin.com
Updated:
2015-02-13 04:20:03
Motorola has worked pretty hard to produce an Android device that would fit into three various tiers. You have your Moto X, which is more so your high-end offering, the Moto G which is pretty darn close to your mid-range and then you have the Moto E which...
0%
phonescoop.com
Updated:
2015-03-19 08:23:53
The second-generation Moto E is hardly more than a spec bump to the original device. It carries over Motorola's simple design language, near-to-stock Android 5.0 Lollipop operating system, and a very low price point. It's perfect for prepaid carriers. If...
Bottom line The Motorola Moto E definitely has flaws, but they are easy to overlook depending on your needs. As far as basic smartphones go, the Moto E comes close to firing on all cylinders. The hardware is quite good. The phone is plain, but everything about it wor...
70%
phonedog.com
Updated:
2015-04-21 01:38:21
The new Moto E (2nd Gen) has arrived but what exactly has changed from the previous generation Moto E? Well in this video we pit the Moto E 2nd Gen and 1st gen to find out all the upgrades and updates Motorola has given to their new phone!Don't forget to...
0%
zdnet.com
Updated:
2015-05-01 10:13:31
Motorola stirred up the smartphone market last year with its Moto G handset, which launched at £135 and quickly became Motorola's best-selling phone ever. The Moto G has been a genuinely disruptive product — readers of handset reviews will be familiar wit...
0%
91mobiles.com
Updated:
2015-06-25 11:18:56
"At-a-glance review of Motorola's budget smartphone, the Moto E"The Moto G is a device that offers superb value for money, and has been quite a success for Motorola. With the KitKat-toting dual-SIM Moto E, the brand is now attempting to create similar rip...
0%
91mobiles.com
Updated:
2015-06-25 11:18:56
"The Moto E has a lot to offer if you're in the market for a budget Android smartphone"Motorola managed to surprise us, pleasantly we might add, with both its recent smartphone offerings. While the Moto G is possibly the best value-for-money device in its...
Good Solid, sturdy build and ergonomic design, Waterrepellant nanocoating and Gorilla Glass 3 protection, Sharp, highres screen, Supports 3G on both slots, Android KitKat, Smooth performance, Good battery life...
Bad No front camera for video calls, Fixedfocus primary camera, Paltry internal storage...
Bottom line It takes a lot to stand out in the budget segment – choices are many but most of them compromise on build quality, core specs and screen resolutions, and run older versions of Android. The Moto E scores on all of these aspects, especially build and screen...
80%
techspot.com
Updated:
2015-08-06 10:33:19
If you're currently in the market for the best smartphone going around, the Samsung Galaxy S6 should be close to, if not at the top of your shopping list. Unfortunately it's not exactly the most budget friendly device; at ~$550 unlocked and off-contract...
0%
geardiary.com
Updated:
2015-12-03 07:59:31
Before you check me for a head injury, I don't think a low-end Android phone on a small prepaid carrier is our future. It's the future from 15 years ago. In 2000, PDAs ruled the roost. If you wanted a color device that played games and handled your basic...
Good Affordable plans, phone retails for a low price but does not feel cheap, excellent battery life, has a microSD slot, Motorola's additional software doesn't add much bloat...
Bad Camera is painfully bad; phone can be a bit sluggish...
0%
intomobile.com
Updated:
2016-03-26 23:41:56
Motorola has been on the budget device train for a little over a year now, and the Moto E proves that the company has found the perfect balance between performance and price. We just got our hands on our Moto E review unit, and while we haven't had much t...
0%
gizmochina.com
Updated:
2017-11-02 05:43:01
Xiaomi, the Chinese mobile phone manufacturer launched Redmi 1S in India at a price of INR 6,999 which was exactly same as the online price of Moto E. But as the flash sale of Redmi 1S was announced recently the price has been slashed to INR 5,999. A comp...
0%
techaeris.com
Updated:
2017-12-29 08:55:07
Motorola released their budget smartphone, the Moto E, just under a year ago. Featuring a 4.3″ screen and basic features, the Moto E was an affordable smartphone solution for those not wanting to spend hundreds of dollars on larger phones. Less than a yea...
Good Battery life, decent performance, microSD card slot...
Bad No flash on the camera...
43%
hardwaresecrets.com
Updated:
2020-02-27 23:11:06
In this article, I have the pleasure of reviewing both a smartphone, the 2nd generation Moto E and a different type of cellular service company. Since you can't operate a smartphone without service and you can't use the service without a cell phone, it is...
0%
Country Distributor
Norway 1 distributor(s)