location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NUK Eco 11811" (300 m) FHSS Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NUK Check ‘NUK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eco
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10256296
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008600156284
Category:
Portable devices that allow you to monitor sleeping babies via video images when you are in another room.
Video Baby Monitors Check ‘NUK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NUK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2022 01:06:43
The date of the most recent change of the data-sheet in Icecat's system
NUK 10256296 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description NUK Eco 11811" (300 m) FHSS Black, White:
This short summary of the NUK Eco 11811" (300 m) FHSS Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

NUK Eco, 25 fps, 11811" (300 m), 11 - 30 °C, 1968.5" (50 m), 11811" (300 m), FHSS

Long summary description NUK Eco 11811" (300 m) FHSS Black, White:
This is an auto-generated long summary of NUK Eco 11811" (300 m) FHSS Black, White based on the first three specs of the first five spec groups.

NUK Eco. Frame rate: 25 fps. Maximum range: 11811" (300 m), Temperature measurement range: 11 - 30 °C, Maximum indoor range: 1968.5" (50 m). Interface: FHSS, Frequency band: 2.4 GHz. Product color: Black, White, Recommended gender: Boy/Girl. Display diagonal: 2.8", Display resolution: 320 x 240 pixels, Display type: LCD

Country Distributor
Deutschland 1 distributor(s)