location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OEHLBACH Easy Connect HDMI HDMI cable 98.4" (2.5 m) HDMI Type A (Standard) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OEHLBACH Check ‘OEHLBACH’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Connect HDMI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
120
Category: HDMI Cables Check ‘OEHLBACH’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OEHLBACH: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2021 17:12:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OEHLBACH Easy Connect HDMI HDMI cable 98.4" (2.5 m) HDMI Type A (Standard) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 98.4" (2.5 m)
  • - HDMI Type A (Standard)
  • - HDMI Type A (Standard)
  • - 10.2 Gbit/s
  • - White
More>>>
Short summary description OEHLBACH Easy Connect HDMI HDMI cable 98.4" (2.5 m) HDMI Type A (Standard) White:
This short summary of the OEHLBACH Easy Connect HDMI HDMI cable 98.4" (2.5 m) HDMI Type A (Standard) White data-sheet is auto-generated and uses the product title and the first six key specs.

OEHLBACH Easy Connect HDMI, 98.4" (2.5 m), HDMI Type A (Standard), HDMI Type A (Standard), 10.2 Gbit/s, White

Long summary description OEHLBACH Easy Connect HDMI HDMI cable 98.4" (2.5 m) HDMI Type A (Standard) White:
This is an auto-generated long summary of OEHLBACH Easy Connect HDMI HDMI cable 98.4" (2.5 m) HDMI Type A (Standard) White based on the first three specs of the first five spec groups.

OEHLBACH Easy Connect HDMI. Cable length: 98.4" (2.5 m), Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Data transfer rate: 10.2 Gbit/s, Product color: White

Country Distributor
United Kingdom 1 distributor(s)