Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Managed Web-based management
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 8
- - 100BASE-TX, 10BASE-T
- - MAC address table: 4000 entries
- - Power over Ethernet (PoE)
More>>>
Short summary description OvisLink FSH-8WPOE+ Managed Power over Ethernet (PoE):
This short summary of the OvisLink FSH-8WPOE+ Managed Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.
OvisLink FSH-8WPOE+, Managed, Power over Ethernet (PoE)
Long summary description OvisLink FSH-8WPOE+ Managed Power over Ethernet (PoE):
This is an auto-generated long summary of OvisLink FSH-8WPOE+ Managed Power over Ethernet (PoE) based on the first three specs of the first five spec groups.
OvisLink FSH-8WPOE+. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4000 entries. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ad, IEEE 802.3af, IEEE.... Power over Ethernet (PoE)