Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Basic switching RJ-45 Ethernet ports quantity: 16
- - 1000BASE-T, 100BASE-TX, 10BASE-T, 10Base-T
- - Rack mounting
Long product name OvisLink GSH-16 network switch Gigabit Ethernet (10/100/1000) Black
:
16x RJ45, Gigabit LAN, 10/100/1000Base-T(X), Grey
The short editorial description of OvisLink GSH-16 network switch Gigabit Ethernet (10/100/1000) Black
16x RJ45, Gigabit LAN, 10/100/1000Base-T(X), Grey
More>>>
Short summary description OvisLink GSH-16 network switch Gigabit Ethernet (10/100/1000) Black:
This short summary of the OvisLink GSH-16 network switch Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.
OvisLink GSH-16, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting
Long summary description OvisLink GSH-16 network switch Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of OvisLink GSH-16 network switch Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.
OvisLink GSH-16. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Rack mounting