Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Unmanaged
- - Basic switching RJ-45 Ethernet ports quantity: 24
- - 1000BASE-T, 100BASE-TX, 10BASE-T
- - MAC address table: 8000 entries
More>>>
Short summary description OvisLink GSH-24 network switch Unmanaged:
This short summary of the OvisLink GSH-24 network switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.
OvisLink GSH-24, Unmanaged, Full duplex
Long summary description OvisLink GSH-24 network switch Unmanaged:
This is an auto-generated long summary of OvisLink GSH-24 network switch Unmanaged based on the first three specs of the first five spec groups.
OvisLink GSH-24. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u