location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panda Cloud Email Protection, 26-50u, 2Y 2 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panda Check ‘Panda’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cloud Email Protection, 26-50u, 2Y
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2CEPVC
Category:
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades Check ‘Panda’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panda: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Panda Cloud Email Protection, 26-50u, 2Y 2 year(s) :
The short editorial description of Panda Cloud Email Protection, 26-50u, 2Y 2 year(s)

Cloud Email Protection, 26-50 users, 2 years
More>>>
Panda Cloud Email Protection, 26-50u, 2Y 2 year(s):
The official marketing text of Panda Cloud Email Protection, 26-50u, 2Y 2 year(s) as supplied by the manufacturer

Eliminate 99.99% of spam and malware through the cloud with zero latency
- Ensure email traffic is clean before it enters the network;
- Built-in webmail and backup assures business continuity;
- Increase productivity by reducing time users spend deleting spam;
- SaaS-based architecture delivers fast deployment and implementation;
- Collective Intelligence identifies real-world threats in real time;
- Save up to 40% on total cost of ownership.

Benefits:

Real-time, real-world antimalware
Panda Cloud Email Protection protects against known and unknown viruses, spyware, botnets, phishing attacks, cross-site scripting, exploits, zero-day threats, and other email-borne malware in real time. Panda's unique cloud-based Collective Intelligence technology identifies and isolates malware before it reaches the network, delivering real-world, real-time protection around the clock.

Guaranteed 99.99% spam-free email
Panda's spam filters uses heuristic, Bayesian, and content filtering technology to minimize false positives. The highly granular smart filter can be configured by user, company, or domain level, and learns over time what users perceive as spam. Attachments are filtered by content, and emails are filtered by connection (IP reputation, RBL, SPF, and global and local blacklists and whitelists) and by sender (domain and sender).

Ensure business continuity with built-in webmail
Even in the event of a mail server failure, business can continue to function thanks to Panda's integrated webmail service, which provides users access to their mail via webmail service, as well as 10 days of inbound email backup as an additional safeguard.

Maximum security and productivity
Domain-to-domain email traffic retains maximum security with the application of TLS encryption to all transmissions, and centralized traffic management security supports compliance with SOX, HIPAA, PCI, and other data privacy regulations. With zero latency, users are not kept waiting for email, don't waste time manually filtering out spam, and don't risk the organization's security by responding to phishing attacks.

Simple to deploy and implement
The Software-as-a-Service (SaaS) architecture means comprehensive email security can be in place in less than a day. User registration can be handled automatically through integration with OpenLDAP, Active Directory, and Domino; users can also be registered manually and from files. Infrastructure and maintenance are taken care of by Panda; there's no requirement for additional hardware or software in-house. Disclaimers and logos can easily be added to personalize the installation.

Customizable reports and security policies
Panda's consistent application of security policies across all users and devices, regardless of where those users are working, enables businesses to define what information can be sent out of the network and by whom. The Cloud Management Console applies policy changes globally in real time, ensuring comprehensive, up-to-date security enforcement at all times. Email traffic reports and statistics are available 24x7.

Functionality:

Protection:
- Antimalware for incoming and outgoing mail;
- Content filter for incoming and outgoing mail;
- Automatic and guaranteed anti-spam filters;
- 10 days' back-up of valid incoming mail;
- IP reputation list, RBL, SPF, and blacklist/whitelist connection filters;
- Heuristic, Bayesian and content filters;
- E-mail firewall functions with usage rules and configuration definitions;
- Mobile email protection.

Management:
- Secure hosted web management;
- TLS encoded traffic;
- Multi-domain coverage;
- Customized automatic messages;
- Configuration by company, domain or user;
- Integration with OpenLDAP, Active Directory and domain for account creation;
- Webmail and local notifier;
- Centralized quarantine;
- Email archives.

Short summary description Panda Cloud Email Protection, 26-50u, 2Y 2 year(s):
This short summary of the Panda Cloud Email Protection, 26-50u, 2Y 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Panda Cloud Email Protection, 26-50u, 2Y, 2 year(s)

Long summary description Panda Cloud Email Protection, 26-50u, 2Y 2 year(s):
This is an auto-generated long summary of Panda Cloud Email Protection, 26-50u, 2Y 2 year(s) based on the first three specs of the first five spec groups.

Panda Cloud Email Protection, 26-50u, 2Y. License term in years: 2 year(s)

License
License level purchase required
26 - 50 license(s)
Platform
32-bit/x64
License term in years
2 year(s)
System requirements
Minimum processor
Intel Pentium, 300MHz
System requirements
Compatible operating systems
Windows 2000/XP/Vista7 Windows Embedded POSReady 2009 Windows 2000 Server Windows 2003 Server Windows 2008 Server Windows Server 2008 R2 Windows Home Server Windows 2000/2003/2008 SBS Windows 2000/2003/2008 TS
Minimum RAM
64 MB
Minimum storage drive space (server)
280 MB
Minimum RAM (server)
256 MB
Minimum system requirements
Internet Explorer 6.0 + Firefox 1.5.0.6 + Google Chrome 2.0 Windows Installer 2.0