location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panda Cloud Email Protection, 26-50u, 3Y Antivirus security Base Spanish 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panda Check ‘Panda’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cloud Email Protection, 26-50u, 3Y
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3CEPVC
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Panda’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panda: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 15:12:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panda Cloud Email Protection, 26-50u, 3Y Antivirus security Base Spanish 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Antivirus security
  • - License type: Base
  • - 3 year(s)
  • - Spanish
  • - Minimum storage drive space: 20 MB
  • - Minimum RAM: 64 MB
  • - 300 MHz
Long product name Panda Cloud Email Protection, 26-50u, 3Y Antivirus security Base Spanish 3 year(s) :
The short editorial description of Panda Cloud Email Protection, 26-50u, 3Y Antivirus security Base Spanish 3 year(s)

Cloud Email Protection, 26 - 50 Users, 3 Years
More>>>
Panda Cloud Email Protection, 26-50u, 3Y Antivirus security Base Spanish 3 year(s):
The official marketing text of Panda Cloud Email Protection, 26-50u, 3Y Antivirus security Base Spanish 3 year(s) as supplied by the manufacturer

- SaaS email protection
- Maximum antimalware and antispam protection
- Minimum servers and a bandwidth usage
- No upfront investment, no maintenance
- Web-based management anywhere, anytime
- Immediate startup
- Our corporate solutions include 24x7 support all year round.

Maximum protection

- Anti-malware and Web protection against bots, phishing, malicious active content and other Web 2.0 threats
- Maximum anti-spam protection
- Automatic transparent updates
- Highly granular content filtering module
- TLS encryption for domain-to-domain email traffic

Minimum costs. Resource-friendly

- No upfront investment, no maintenance del hardware and software
- Predictable costs
- Without dedicated resources
- Bandwidth usage and server processing are reduced, as non-productive traffic containing spam and malware is filtered out before it reaches the corporate network.

Increased productivity

- Unwanted traffic is blocked at the network perimeter
- The Notifier lets employees access their quarantine, blocked messages, settings and the protection level from their PCs
- Uninterrupted access to webmail in the event the primary email system crashes
- Complete backup of inbound mail: 10 days for valid email / 15 days for spam

Easy to use, easy to maintain

- Immediate startup
- Centralized administration and Web-based management anywhere, anytime 24x7
- Multiple options to control spam and malware
- Flexible creation of user accounts
- Customization: logo, disclaimer
- Infrastructure maintenance and updates are taken care of by Panda Security
- Proven and reliable services. 24x7 support all year round.

Short summary description Panda Cloud Email Protection, 26-50u, 3Y Antivirus security Base Spanish 3 year(s):
This short summary of the Panda Cloud Email Protection, 26-50u, 3Y Antivirus security Base Spanish 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Panda Cloud Email Protection, 26-50u, 3Y, 3 year(s), Base

Long summary description Panda Cloud Email Protection, 26-50u, 3Y Antivirus security Base Spanish 3 year(s):
This is an auto-generated long summary of Panda Cloud Email Protection, 26-50u, 3Y Antivirus security Base Spanish 3 year(s) based on the first three specs of the first five spec groups.

Panda Cloud Email Protection, 26-50u, 3Y. License term in years: 3 year(s), License type: Base. Minimum storage drive space: 20 MB, Minimum RAM: 64 MB

License
Type *
Antivirus security
License type *
Base
Language version
Spanish
License term in years *
3 year(s)
License level purchase required
26 - 50 license(s)
System requirements
Minimum storage drive space
20 MB
Minimum RAM
64 MB
Minimum processor
Pentium
System requirements
Minimum processor speed
300 MHz
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
No
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
64-bit computing
Yes