location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SWA3552/10 cable gender changer 3.5 mm (M) 2 RCA (F) Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stereo Y adapter SWA3552/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWA3552/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895931854
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SWA3552/10 cable gender changer 3.5 mm (M) 2 RCA (F) Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5 mm (M) - 2 RCA (F)
Long product name Philips SWA3552/10 cable gender changer 3.5 mm (M) 2 RCA (F) Gold :
The short editorial description of Philips SWA3552/10 cable gender changer 3.5 mm (M) 2 RCA (F) Gold

Stereo Y-adapter, 3.5 mm (M) - 2 RCA (F), SWA3552
More>>>
Philips SWA3552/10 cable gender changer 3.5 mm (M) 2 RCA (F) Gold:
The official marketing text of Philips SWA3552/10 cable gender changer 3.5 mm (M) 2 RCA (F) Gold as supplied by the manufacturer

Experience a new level of listening to portable audio devices through a stereo system.

Enjoy better audio quality
- 24 carat gold-plated connectors optimize signal
Protects against signal loss
- Copper braided reinforced aluminum shielding
Easy installation
- Non-slip ergonomic grip for easy use
- Plug & Play for easier installation
Enjoy extended durability
- Flexible PVC jacket
- Rubber strain relief
Environmentally friendly
- Environmentally friendly lead-free construction

Short summary description Philips SWA3552/10 cable gender changer 3.5 mm (M) 2 RCA (F) Gold:
This short summary of the Philips SWA3552/10 cable gender changer 3.5 mm (M) 2 RCA (F) Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SWA3552/10, 3.5 mm (M), 2 RCA (F), Gold

Long summary description Philips SWA3552/10 cable gender changer 3.5 mm (M) 2 RCA (F) Gold:
This is an auto-generated long summary of Philips SWA3552/10 cable gender changer 3.5 mm (M) 2 RCA (F) Gold based on the first three specs of the first five spec groups.

Philips SWA3552/10. Connector 1: 3.5 mm (M), Connector 2: 2 RCA (F), Connector contacts plating: Gold. Product color: Gold

Ports & interfaces
Connector 1 *
3.5 mm (M)
Connector 2 *
2 RCA (F)
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Gold
Performance
Product color *
Gold
Housing material
Aluminum, Copper, Polyvinyl chloride (PVC), Rubber
Plug and Play
Yes
Packaging data
Package width
5.04" (128 mm)
Package height
3.07" (78 mm)
EAN/UPC/GTIN (packaging)
8710895931854
Package length
6.93" (17.6 cm)
Packaging net weight
0.0595 lbs (0.0270 kg)
Packaging tare weight
0.0860 lbs (0.0390 kg)
Package weight
0.146 lbs (0.0660 kg)
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
8710895998833
Logistics data
Shipping (inner) case width
5.12" (13 cm)
Shipping (inner) case length
6.22" (15.8 cm)
Shipping (inner) case height
7.01" (17.8 cm)
Master (outer) case GTIN (EAN/UPC)
8710895931885
Master (outer) case width
11" (280 mm)
Master (outer) case length
19.7" (500 mm)
Master (outer) case height
8.07" (205 mm)
Inner carton
Gross weight inner carton
0.639 lbs (0.29 kg)
Net weight inner carton
0.309 lbs (0.14 kg)
Quantity inner carton
2 pc(s)
Tare weight inner carton
0.331 lbs (0.15 kg)
Outer carton
Gross weight of outer carton
3.77 lbs (1.71 kg)
Net weight of outer carton
1.75 lbs (0.792 kg)
Quantity outer carton
12 pc(s)
Tare weight outer carton
2.02 lbs (0.918 kg)
Other features
Number of products included
1 pc(s)
Mac compatibility
Yes