location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Premier Mounts GB-INWAVP project mount Wall White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Premier Mounts Check ‘Premier Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GB-INWAVP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB-INWAVP show
Show alternative article codes used in the online market place
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Premier Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Premier Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 14:50:47
The date of the most recent change of the data-sheet in Icecat's system
Long product name Premier Mounts GB-INWAVP project mount Wall White :
The short editorial description of Premier Mounts GB-INWAVP project mount Wall White

GB-INWAVP, 3.00 lb, White
More>>>
Short summary description Premier Mounts GB-INWAVP project mount Wall White:
This short summary of the Premier Mounts GB-INWAVP project mount Wall White data-sheet is auto-generated and uses the product title and the first six key specs.

Premier Mounts GB-INWAVP, Wall, 24.3 lbs (11 kg), White, 9.49" (241 mm), 6.18" (157 mm), 4.02" (102 mm)

Long summary description Premier Mounts GB-INWAVP project mount Wall White:
This is an auto-generated long summary of Premier Mounts GB-INWAVP project mount Wall White based on the first three specs of the first five spec groups.

Premier Mounts GB-INWAVP. Mounting type: Wall, Maximum weight capacity: 24.3 lbs (11 kg), Product color: White. Width: 9.49" (241 mm), Height: 6.18" (157 mm), Depth: 4.02" (102 mm)

Country Distributor
United Kingdom 1 distributor(s)